Product Overview: 74AHCT1G02SE - Diodes Incorporated
The 74AHCT1G02SE is a high-speed Si-gate CMOS device from Diodes Incorporated, known for its robust performance and reliability. It is a single 2-input positive NOR gate designed to operate at a wide range of power supply voltages, making it an excellent choice for a variety of logic applications. This component is particularly suitable for use in systems that require a high degree of precision and speed.
Key Features
- Logic Type: 2-input NOR gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C, making it suitable for industrial environments.
- High Noise Immunity: Ensures reliable operation even in electrically noisy environments.
- Low Power Consumption: Ideal for battery-operated devices.
- Package: Available in a SOT-353 package, which is compact and suitable for space-constrained applications.
- Compatibility: TTL compatible inputs make it suitable for interfacing with other logic families.
Applications
The 74AHCT1G02SE is versatile and can be used in a wide range of applications including:
- Logic circuits
- Control systems
- Embedded systems
- Power management
- Alarm systems
- Telecommunications
- Computing equipment
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 74AHCT1G02SE is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this component to deliver consistent performance over its operational lifespan.
Ordering Information
To order or inquire about the 74AHCT1G02SE, customers can visit the Diodes Incorporated website or contact their sales representative. The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.