EN
  • EN
  • DE

DG9434DS-T1

Part No DG9434DS-T1
Manufacturer Vishay
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Dual SPST 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Maximum Operating Temperature 85 °C
Max Power Dissipation 515 mW
Max Supply Current -1 µA
Max Supply Voltage 12 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Pins 8
Resistance 30 Ω
RoHS Compliant
Supply Type Single
Turn-Off Delay Time 18 ns
Turn-On Delay Time 35 ns
Win Source Part Number 1055482-DG9434DS-T1
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG9434DS-T1 CAD Model

Description

The DG9434DS-T1 is a low-voltage, single-channel, single-pole/single-throw (SPST) analog switch manufactured by Vishay. It's designed for applications requiring precision switching with minimal signal distortion and low power consumption. This switch is ideally suited for portable devices, data acquisition systems, and audio/video signal routing.

Applications

  • Portable Instrumentation: Employed in handheld multimeters, oscilloscopes, and logic analyzers for precise signal control.
  • Audio/Video Signal Routing: Integrated into audio mixers, video switchers, and multimedia devices for signal selection and distribution.
  • Data Acquisition Systems: Utilized in sensor interfacing, signal conditioning, and data logging equipment for reliable data management.
  • Battery-Powered Devices: Well-suited for smartphones, tablets, and other portable electronics due to its low power consumption and compact size.
  • ATE (Automatic Test Equipment): Used in test and measurement setups for accurate signal routing and switching during automated testing processes.

Features

  • Single SPST Configuration: Provides a single, high-performance SPST switch for simplified design and control.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • Fast Switching Speed: Enables rapid and efficient signal switching, essential for high-speed applications.
  • Low Charge Injection: Reduces switching glitches and improves signal accuracy, crucial for precise measurements.
  • Wide Supply Voltage Range: Supports a broad range of supply voltages, offering integration flexibility.
  • Low Power Consumption: Conserves battery life in portable applications, enhancing energy efficiency.

Benefits

  • Improved Signal Integrity: The low on-resistance and charge injection characteristics ensure accurate and reliable signal transmission, minimizing errors.
  • Enhanced System Performance: Fast switching speeds minimize signal delays, contributing to improved overall system responsiveness and performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices, making them more energy-efficient and user-friendly.
  • Simplified Design: The single SPST configuration simplifies circuit layout and reduces component count, streamlining the design process and saving valuable board space.
  • Increased Reliability: Robust design and construction ensure stable and consistent performance, enhancing overall system reliability and longevity.

Additional Details

The DG9434DS-T1 operates across a supply voltage range of 1.65V to 5.5V, making it compatible with a wide variety of logic levels and power supplies. It is available in a compact package, making it suitable for space-constrained applications. The switch is designed to handle both analog and digital signals with minimal distortion. The operating temperature range is specified to meet industrial standards, ensuring reliable operation in harsh environments. The device features break-before-make switching action to prevent short circuits during switching. Furthermore, the DG9434DS-T1 is RoHS compliant, demonstrating its adherence to environmental regulations and minimizing hazardous substances.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess