EN
  • EN
  • DE

PI5PD2051BTAEX

Part No PI5PD2051BTAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DIST USB 1.5A 5SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 1088006-PI5PD2051BTAEX
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PI5PD2051BTAEX CAD Model

Description

The PI5PD2051BTAEX is a high-performance, precision integrated circuit from Diodes Incorporated, designed for a wide range of applications requiring efficient and reliable power distribution control. This product is an excellent choice for designers looking to implement advanced power management features in their systems.

Key Features

  • High Efficiency: The PI5PD2051BTAEX offers exceptional power efficiency, which helps to reduce heat generation and increase system reliability.
  • Compact Design: With its small form factor, this device is ideal for space-constrained applications, providing power management solutions without compromising on performance.
  • Wide Operating Voltage Range: It operates across a broad voltage range, ensuring compatibility with various power sources and systems.
  • Robust Protection: Built-in overcurrent and thermal protection features safeguard the system against potential damage from abnormal operating conditions.
  • Low Quiescent Current: The device's low idle power consumption contributes to the overall energy efficiency of the system it's integrated into.

Applications

The PI5PD2051BTAEX is versatile and can be used in numerous applications, including:

  • Power supply control for servers and telecom infrastructure
  • Energy management systems
  • Industrial automation and control equipment
  • Networking and data communication devices
  • Consumer electronics

Technical Specifications

Below are some of the technical specifications that make the PI5PD2051BTAEX a reliable and efficient choice for power management:

  • Package: The device is available in a small and thermally efficient TDFN package.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring performance under varying environmental conditions.
  • Regulatory Compliance: The PI5PD2051BTAEX complies with industry standards, ensuring ease of integration into various markets and applications.

Overall, the PI5PD2051BTAEX from Diodes Incorporated is a reliable and efficient solution for modern power management challenges, offering designers a versatile and robust component for their electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3298 $59.3640
430+ $0.2707 $116.4010
665+ $0.2622 $174.3630
915+ $0.2538 $232.2270
1,180+ $0.2452 $289.3360
1,580+ $0.2199 $347.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess