EN
  • EN
  • DE

PI5C32X384B

Part No PI5C32X384B
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 20-BIT BUS SWITCH 48-BQSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-BQSOP
Win Source Part Number 110205-PI5C32X384B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C32X384B CAD Model

Description

The PI5C32X384B is a high-speed CMOS logic-level bus switch from Diodes Incorporated, renowned for its low on-resistance and low propagation delay. Designed for precision applications where signal integrity is paramount, this advanced switch is an ideal solution for routing signals with minimal distortion and maximum reliability.

Key Features

  • Low On-Resistance: The device features a very low on-resistance, typically around 5 ohms, ensuring that signals pass through with minimal voltage drop and power loss.
  • 5V Tolerant: This switch is compatible with 5V I/O levels, making it suitable for interfacing with legacy systems as well as modern low-voltage components.
  • Quick Switching: With fast propagation delays typically under 0.25ns, the PI5C32X384B ensures high-speed operation, making it a perfect fit for rapidly changing signal environments.
  • Wide Bus Interface: A 32-bit bus interface width provides a broad pathway for data, allowing for efficient handling of wide data streams or parallel signal processing tasks.
  • Bus-Hold Circuitry: The inclusion of bus-hold circuitry prevents floating inputs, which can lead to inconsistent system behavior, by maintaining the last known state.
  • Low Power Consumption: Designed with power efficiency in mind, the PI5C32X384B operates with minimal quiescent current, reducing the overall power draw of the system.

Applications

The PI5C32X384B is versatile and can be used in a variety of applications, including but not limited to:

  • Communication systems
  • Data acquisition systems
  • Signal routing
  • Server and networking equipment
  • Industrial control systems

Quality and Reliability

Diodes Incorporated ensures that the PI5C32X384B meets stringent quality standards, providing reliable performance in a wide range of environmental conditions. The device is available in a space-saving TSSOP package, which is suitable for automated assembly processes and tight PCB layouts.

With its robust feature set and Diodes Incorporated's commitment to quality, the PI5C32X384B is an excellent choice for designers looking to incorporate a dependable bus switch into their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1845 $58.5830
34+ $3.4335 $116.7390
53+ $3.3262 $176.2886
72+ $3.2189 $231.7608
93+ $3.1116 $289.3788
125+ $2.7897 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess