EN
  • EN
  • DE

PI5C16211KX

Part No PI5C16211KX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 348058-PI5C16211KX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C16211KX CAD Model

Description

The PI5C16211KX is a 20-bit to 10-bit multiplexed bus switch designed by Diodes Incorporated (formerly Pericom). This device is commonly employed in applications requiring high-speed data transfer and signal integrity. It enables the connection or isolation of multiple data paths, making it suitable for various data routing scenarios.

Applications

  • Memory Interleaving: Enhances memory bandwidth by interleaving access to multiple memory banks.
  • Bus Isolation: Prevents noise and interference by isolating different bus segments.
  • Data Multiplexing: Routes data from various sources onto a shared bus.
  • Hot-Swappable Systems: Facilitates safe insertion and removal of modules in live systems.
  • High-Speed Data Routing: Maintains signal quality during high-speed data transfer.

Features

  • 20-Bit to 10-Bit Multiplexing: Offers versatile data path switching capabilities.
  • Low On-Resistance: Minimizes signal attenuation across the switch, preserving signal strength.
  • Low Propagation Delay: Supports high-speed data transfer with minimal delay.
  • Minimal Signal Distortion: Ensures the integrity of the transmitted signal.
  • Hot-Insertion Capability: Protects the system from damage during live insertion or removal of components.
  • TTL-Compatible Control Inputs: Simplifies integration with standard TTL logic circuits.

Benefits

  • Improved System Performance: Facilitates higher data throughput and faster processing.
  • Enhanced Signal Integrity: Preserves signal quality with low on-resistance and propagation delay.
  • Increased System Reliability: Hot-insertion protection minimizes the risk of system failures.
  • Flexible System Design: Adapts to diverse bus switching configurations and system architectures.
  • Cost-Effective Solution: Integrates multiple switching functions into a single component.

Additional Details

The PI5C16211KX is frequently used in systems where multiple devices need to share a common bus efficiently. Its low on-resistance ensures that signals pass through the switch with minimal loss, which is crucial for maintaining signal integrity. The rapid propagation delay supports high-speed data transmission without introducing significant delays. Furthermore, the device's hot-insertion protection mechanism safeguards the system during component insertion or removal while the system is active. The TTL-compatible control inputs simplify interfacing with conventional TTL logic circuits. The PI5C16211KX is available in various package options to accommodate different board layouts and space requirements, offering flexibility in design and integration. Its robust design and reliable performance make it a suitable choice for demanding applications requiring efficient bus switching.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess