EN
  • EN
  • DE

PI4ULS5V108LEX

Part No PI4ULS5V108LEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description INTERFACE ULS TSSOP-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-TSSOP
Manufacturer Diodes Incorporated
Series ULS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI4ULS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4ULS5V108LEXDIDKR, PI4ULS5V108LEXDICT, PI4ULS5V108LEXDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889178-PI4ULS5V108LEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS5V108LEX CAD Model

Description

Introducing the PI4ULS5V108LEX from Diodes Incorporated

The PI4ULS5V108LEX is a state-of-the-art, high-performance level shifter device designed by Diodes Incorporated to address the needs of modern electronics that require voltage level translation between different logic levels. This advanced component is perfect for applications that necessitate the interfacing of peripherals or microcontrollers operating at different voltage levels, ensuring seamless communication in multi-voltage systems.

At the core of the PI4ULS5V108LEX is an 8-bit configurable dual-supply bidirectional level translator, which operates without the need for a direction control signal. This smart feature significantly simplifies the design and increases the reliability of the system by eliminating potential errors associated with direction control.

One of the key attributes of this device is its wide voltage range capability. It can translate signals as low as 1.2V and up to 5.5V, making it incredibly versatile for a variety of applications. This flexibility is essential for designers who work with devices that have different logic levels, such as translating between low-voltage microcontrollers and higher voltage peripheral interfaces.

The PI4ULS5V108LEX also boasts an impressive data rate, supporting up to 100MHz up-translation and 100MHz down-translation at a 3.3V supply voltage, which is suitable for high-speed signal processing applications. This capability ensures that the device can handle fast communication protocols without introducing significant delays or bottlenecks in the data flow.

Diodes Incorporated has designed the PI4ULS5V108LEX with power efficiency in mind. The device includes a power-off protection feature that ensures high-impedance on all inputs and outputs when either VCCA or VCCB is powered off. This protection helps prevent any potential damage to the device or the connected components during power cycling or when the device is powered down.

For ease of integration, the PI4ULS5V108LEX is available in a compact 20-pin TSSOP package, which is suitable for space-constrained applications. Its small footprint, combined with the lead-free and RoHS compliant construction, makes it an environmentally friendly choice for modern electronic designs.

In summary, the PI4ULS5V108LEX from Diodes Incorporated is an essential component for designers looking to bridge the gap between different logic levels in their systems. Its high-speed performance, wide voltage range compatibility, power efficiency, and compact design make it an ideal solution for a myriad of applications in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess