EN
  • EN
  • DE

PI4ULS5V106ZHDEX

Part No PI4ULS5V106ZHDEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description INTERFACE ULS U-QFN3030-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)
Manufacturer Diodes Incorporated
Series ULS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad
Case / Package 16-UQFN (3x3)
Family Name PI4ULS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4ULS5V106ZHDEXDIDKR, PI4ULS5V106ZHDEXDITR, PI4ULS5V106ZHDEXDICT
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930464-PI4ULS5V106ZHDEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS5V106ZHDEX CAD Model

Description

PI4ULS5V106ZHDEX - High-Speed Logic Level Translator

The PI4ULS5V106ZHDEX is a state-of-the-art, high-speed, six-channel logic level translator designed by Diodes Incorporated. This advanced device is specifically engineered to address the needs of multi-voltage systems, where seamless translation between different logic levels is crucial for the interoperability of various components. The PI4ULS5V106ZHDEX offers bidirectional voltage level translation without the need for a direction control signal, simplifying design and enhancing system reliability.

With its wide voltage range, the PI4ULS5V106ZHDEX is capable of translating between any of the standard low voltage levels ranging from 0.95V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side. This flexibility makes it an ideal choice for interfacing devices operating at different voltage levels within a system, such as microcontrollers, analog-to-digital converters, and sensors.

One of the key features of the PI4ULS5V106ZHDEX is its high-speed performance. The device supports up to 100MHz up-translation and greater than 100MHz down-translation at 3.3V, making it suitable for high-speed applications that require fast data transfer rates, such as computing, networking, and telecommunications.

The PI4ULS5V106ZHDEX also boasts an extremely low bit-to-bit skew, which is essential for maintaining signal integrity in high-speed data applications. Additionally, it offers 8kV ESD protection on all pins, providing robust protection against electrostatic discharge events that could otherwise damage the device or connected components.

Designed in a compact U-QFN3030-20 package, the PI4ULS5V106ZHDEX saves valuable board space and is suitable for space-constrained applications. Its operational temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions.

In summary, the PI4ULS5V106ZHDEX from Diodes Incorporated is a versatile, high-speed logic level translator that offers robust performance for multi-voltage systems. Its bidirectional capability, wide voltage range compatibility, and high-speed data transfer support make it an excellent choice for designers seeking to ensure seamless communication between different logic levels in their electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess