EN
  • EN
  • DE

PI4ULS3V501TAEX

Part No PI4ULS3V501TAEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description INTERFACE ULS SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 2 Channel 280Mbps SOT-23-6
Manufacturer Diodes Incorporated
Series ULS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name PI4ULS3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4ULS3V501TAEXDIDKR, PI4ULS3V501TAEXDITR, PI4ULS3V501TAEXDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889177-PI4ULS3V501TAEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V501TAEX CAD Model

Description

Overview of PI4ULS3V501TAEX

The PI4ULS3V501TAEX is a state-of-the-art level shifter device designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to address the needs of modern electronic systems that require voltage level translation between different logic levels for proper interfacing and operation.

Key Features

  • Wide Voltage Range: The level shifter operates with a broad voltage range, making it suitable for translating between low-voltage and higher-voltage logic levels. This flexibility ensures compatibility with a variety of microcontrollers, processors, and other digital logic devices.
  • Bidirectional Interface: With bidirectional voltage translation, the PI4ULS3V501TAEX allows for seamless communication between devices operating at different voltage levels without the need for direction control, simplifying circuit design.
  • High Speed Operation: Designed for high-speed applications, this device supports fast data rates, ensuring minimal signal delay and high performance in critical applications.
  • Low Power Consumption: The power-efficient design of the PI4ULS3V501TAEX minimizes power consumption, making it an ideal choice for battery-powered and energy-sensitive applications.

Applications

The PI4ULS3V501TAEX is versatile and can be used in a wide array of applications. It is particularly useful in scenarios where interfacing between different logic families is necessary, such as:

  • Mobile devices
  • Computing platforms
  • Consumer electronics
  • Data communication systems
  • Embedded systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI4ULS3V501TAEX is no exception. The device is manufactured using the latest semiconductor processes, ensuring high reliability and performance consistency. It is available in a compact TSSOP-20 package, which is suitable for space-constrained applications.

Conclusion

In summary, the PI4ULS3V501TAEX from Diodes Incorporated is a high-performance level shifter that offers reliable bidirectional voltage translation. Its compatibility with a wide voltage range, high-speed operation, and low power consumption make it an excellent choice for designers looking to bridge the gap between different logic levels in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9709 $59.5635
36+ $3.2583 $117.2988
55+ $3.1566 $173.6130
76+ $3.0550 $232.1800
98+ $2.9533 $289.4234
131+ $2.6473 $346.7963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess