Product Overview: PI4ULS3V204LEX from Diodes Incorporated
The PI4ULS3V204LEX is a high-performance, low-power level shifter designed by Diodes Incorporated, crafted to meet the demands of advanced digital interfacing needs. This device is particularly suitable for applications that require voltage level translation from lower voltages to higher voltages, or vice versa, across a range of 1.1V to 3.6V on the VCCA side and 1.8V to 5.5V on the VCCB side.
Key Features
- Bidirectional Voltage Translation: The PI4ULS3V204LEX is capable of translating signals bidirectionally, making it versatile for multi-voltage systems.
- Wide Voltage Range: It supports a wide voltage range, accommodating various logic levels and reducing the need for additional level shifters.
- Low Power Consumption: Designed with power efficiency in mind, this level shifter helps maintain low power consumption in your designs.
- High-Speed Operation: With its ability to support fast signal propagation, it is ideal for high-speed interfaces.
- Robust ESD Protection: The device includes ESD protection circuitry, safeguarding it against electrostatic discharge events.
Applications
The PI4ULS3V204LEX is adept for a variety of applications that necessitate level shifting, such as:
- Multivoltage digital system interfaces
- Cell phones, tablets, and other portable devices
- Microcontroller or microprocessor I/O expansion
- Data communication lines
- Peripheral level translation
Quality and Reliability
Diodes Incorporated ensures that the PI4ULS3V204LEX is manufactured to the highest quality standards, offering robust performance and reliability. The device is available in a compact, lead-free, RoHS-compliant package, making it suitable for eco-friendly applications and modern lead-free electronics.
Technical Specifications
For detailed technical specifications, please refer to the official datasheet provided by Diodes Incorporated. This includes information on the recommended operating conditions, pin configurations, timing characteristics, and package information.