The PI4ULS3V08ZFEX is a versatile I2C/SMBus repeater designed by Diodes Incorporated to enable system designers to isolate capacitance and enhance system robustness. This advanced semiconductor is engineered to provide bidirectional voltage-level translation and buffering between low-voltage and higher-voltage segments within I2C/SMBus systems.
Key Features
- Interface Bridging: It supports bidirectional voltage-level shifting from 0.8V to 3.3V, making it suitable for multi-voltage systems.
- High-Speed Operation: Capable of supporting I2C Fast-mode and SMBus specifications, it allows up to 1MHz operation for efficient data transfer.
- Enhanced Signal Integrity: The repeater provides strong drive capability, improving signal integrity on heavily loaded buses.
- Low Standby Current: Its low standby current consumption makes it ideal for power-sensitive applications.
- Hot-Swap Capability: With built-in hot-swap capability, it ensures minimal disturbance to the bus when devices are added or removed.
Applications
The PI4ULS3V08ZFEX is particularly suited for a wide range of applications that require robust I2C/SMBus communication. These include:
- Servers and Networking Equipment
- Telecommunications Infrastructure
- Industrial Control Systems
- Data Acquisition Systems
- Consumer Electronics
Product Benefits
With its advanced features, the PI4ULS3V08ZFEX provides several benefits to system designers:
- Flexibility: Its wide range of voltage translation allows for seamless integration into various system architectures.
- Reliability: The repeater's strong drive capability and hot-swap feature ensure reliable communication, even in challenging environments.
- Energy Efficiency: Its low power consumption helps in designing energy-efficient systems, which is especially beneficial in battery-powered devices.
Package and Availability
The PI4ULS3V08ZFEX is offered in a compact X2-DFN2510-10 package, which is optimal for space-constrained applications. It is available through Diodes Incorporated and authorized distributors, ensuring easy accessibility for designers and manufacturers.