EN
  • EN
  • DE
  • IT

PI4MSD5V9548AZDEX

Part No PI4MSD5V9548AZDEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 8:1 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name PI4MSD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4MSD5V9548AZDEXDKR, PI4MSD5V9548AZDEXTR, PI4MSD5V9548AZDEXCT
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889174-PI4MSD5V9548AZDEX
Ultra Librarian 3D Model Ultra Librarian PI4MSD5V9548AZDEX CAD Model

Description

Diodes Incorporated PI4MSD5V9548AZDEX Product Overview

The PI4MSD5V9548AZDEX is a state-of-the-art integrated circuit component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This particular product is part of Diodes' extensive range of clock/timing solutions, specifically tailored for applications that require precise clock management and signal conditioning.

Key Features

  • High Performance: The PI4MSD5V9548AZDEX offers excellent frequency stability and signal integrity, ensuring reliable performance for critical applications.
  • Low Jitter: This device is engineered to produce low phase noise and jitter, which is essential for maintaining the quality of high-speed signals.
  • Multiple Outputs: It features multiple configurable outputs, providing versatility for various design requirements.
  • Power Efficiency: The component is designed for low power consumption, making it suitable for energy-sensitive applications.
  • Compact Package: Housed in a compact, surface-mount package, the PI4MSD5V9548AZDEX is ideal for space-constrained applications.

Applications

The PI4MSD5V9548AZDEX is well-suited for a broad range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data centers and server farms
  • High-performance computing systems
  • Telecommunications infrastructure
  • Industrial control systems

Technical Specifications

With its robust design, the PI4MSD5V9548AZDEX meets stringent industry standards. The technical specifications include:

  • Supply Voltage: Specified in the datasheet for optimal performance
  • Operating Temperature Range: Designed to operate reliably over a wide temperature range
  • Package: Surface-mount package for easy integration into various circuit designs

For detailed information, including pin configurations, electrical characteristics, and application notes, customers should refer to the official datasheet provided by Diodes Incorporated.

In conclusion, the PI4MSD5V9548AZDEX from Diodes Incorporated represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize their clock/timing solutions in advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1477 $51.5448
57+ $1.7622 $100.4454
88+ $1.7072 $150.2336
122+ $1.6521 $201.5562
157+ $1.5970 $250.7290
210+ $1.4318 $300.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess