The PI49FCT3807CQEX is a high-performance clock buffer from Diodes Incorporated, designed to address the requirements for distributing a single clock input to multiple destinations. This device is a part of the FCT series, which is known for its high-speed, low-power consumption, and robust performance characteristics, making it suitable for a wide range of applications in the computing, networking, and telecommunications sectors.
Key Features
- Low Skew: It offers low clock skew, which ensures that the clock signals are distributed uniformly to all outputs, minimizing timing discrepancies among different components in a system.
- High-Speed Operation: With the capability to support high-frequency clock signals, the PI49FCT3807CQEX is optimized for applications that require fast data processing and high-speed signal transmission.
- Low Power Consumption: The device is designed to operate with minimal power draw, which helps in reducing the overall power consumption of the systems it is integrated into.
- Multiple Outputs: The clock buffer has multiple outputs, providing the flexibility to distribute the clock signal to several destinations without the need for additional components.
- Advanced Technology: Utilizing advanced CMOS technology, the PI49FCT3807CQEX offers a combination of high-performance and reliability.
Applications
The PI49FCT3807CQEX is versatile and can be used in a variety of applications, including:
- Server and workstation clock distribution
- Networking equipment such as routers and switches
- Telecommunication infrastructure
- High-performance computing systems
- Industrial electronics
Technical Specifications
The PI49FCT3807CQEX offers a wide range of technical specifications that cater to demanding system requirements:
- Voltage Supply: 5V ±10%
- Operating Temperature Range: -40°C to +85°C
- Package: 20-pin QSOP (Quiet Series Outline Package)
- RoHS Compliant: Yes
- Lead-Free Status: Lead-Free
With its robust feature set and compliance with environmental standards, the PI49FCT3807CQEX is an excellent choice for designers looking to implement a reliable clock distribution solution in their electronic systems.