EN
  • EN
  • DE

PI3VDP411LSAZBEX

Part No PI3VDP411LSAZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DEMULTIPLEXER 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications DVI, HDMI Level Switching
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-TQFN (7x7)
Mounting Surface Mount
Win Source Part Number 347961-PI3VDP411LSAZBEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI3VDP411
Introduction Date January 14, 2010
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PI3VDP411LSAZBEX CAD Model

Description

Introducing the PI3VDP411LSAZBEX from Diodes Incorporated

The PI3VDP411LSAZBEX is a state-of-the-art DisplayPort to HDMI/DVI level shifter designed to meet the needs of high-performance video applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, this product ensures seamless conversion between DisplayPort signals to HDMI or DVI outputs.

Key Features

  • High-Definition Support: The device supports video resolutions up to 4K, providing crystal-clear images for an immersive viewing experience.
  • Advanced Signal Integrity: With its built-in signal conditioning, the PI3VDP411LSAZBEX enhances signal quality for long cable runs, ensuring that the integrity of the video is maintained.
  • Wide Bandwidth: It offers a high bandwidth of up to 3.4 Gbps per lane, which is essential for supporting the latest high-resolution video standards.
  • Compatibility: This level shifter is compatible with DisplayPort 1.2 and HDMI 1.4 specifications, making it a versatile solution for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device minimizes power usage, making it suitable for energy-sensitive applications.
  • ESD Protection: It includes on-chip Electrostatic Discharge (ESD) protection circuitry, safeguarding the device from potential damage due to static discharge.

Applications

The PI3VDP411LSAZBEX is ideal for a wide range of applications that require high-quality video transmission. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Computer monitors and displays
  • Home theater systems
  • Professional video editing and broadcasting equipment
  • Digital signage and kiosks
  • Laptops and desktops with DisplayPort outputs

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3VDP411LSAZBEX is no exception, undergoing rigorous testing to ensure it meets the industry's stringent requirements. With its robust design and superior performance, this level shifter is the ideal choice for manufacturers and designers looking to create products with outstanding video capabilities.

For more information on the PI3VDP411LSAZBEX, including detailed specifications, application notes, and ordering information, please visit the Diodes Incorporated website or contact their sales team.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9295 $51.1225
115+ $0.8706 $100.1190
180+ $0.8412 $151.4160
260+ $0.7824 $203.4240
335+ $0.7530 $252.2550
415+ $0.7236 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,855 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess