EN
  • EN
  • DE

PI3USB221XAEX

Part No PI3USB221XAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 10TLLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Switch IC 1 Channel 10-TLLGA (2x1.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFLGA
Case / Package 10-TLLGA (2x1.5)
Family Name PI3USB221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB221XAEXDKR, PI3USB221XAEXTR, PI3USB221XAEXCT, PI3USB221XAEX-ND
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930441-PI3USB221XAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB221XAEX CAD Model

Description

The PI3USB221XAEX is a versatile, high-performance integrated circuit from Diodes Incorporated, designed to serve as a 1:2 multiplexer/demultiplexer switch for high-speed USB 2.0 signals. With its capability to operate at data rates up to 480Mbps, this switch is an ideal solution for a variety of USB applications where signal integrity and efficient switching are critical.

Key Features

  • High-Speed Performance: Supports USB 2.0 data rates of 480Mbps, ensuring seamless operation for high-speed data transfer applications.
  • Low On-Capacitance (CON): Offers a low on-capacitance of 6pF (typical), which minimizes signal attenuation and preserves signal integrity during switching.
  • Low On-Resistance (RON): Features a low on-resistance of 4Ω (typical), contributing to reduced signal loss and better performance.
  • Low Power Consumption: Designed for power efficiency, this switch consumes minimal power, making it suitable for battery-powered devices.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, from -40°C to 85°C, accommodating various environmental conditions.
  • Advanced Packaging: Available in a space-saving 10-pin DFN (2.1mm x 1.6mm) package, providing a compact solution for space-constrained applications.

Applications

The PI3USB221XAEX is designed for use in a wide array of applications that require the switching of USB 2.0 signals. These include, but are not limited to:

  • Mobile Phones and Smart Devices
  • Tablets and Portable Media Players
  • Notebook and Desktop Computers
  • Docking Stations and Port Replicators
  • USB Peripherals and Accessories

Quality and Reliability

Diodes Incorporated is committed to providing high-quality and reliable semiconductor products. The PI3USB221XAEX is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of modern electronic devices and systems.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7406 $60.2932
52+ $2.2488 $116.9376
80+ $2.1785 $174.2800
110+ $2.1083 $231.9130
142+ $2.0379 $289.3818
190+ $1.8271 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,063 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess