EN
  • EN
  • DE

PI3PCIE3442AZLEX

Part No PI3PCIE3442AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tape & Reel (TR)
Applications PCIe
Interface PCI Express
Voltage - Supply 3V ~ 3.6V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Mounting SMD (SMT)
Base Product Number PI3PCIE3442
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,500
Win Source Part Number 1112653-PI3PCIE3442AZLEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3442AZLEX CAD Model

Description

Introducing the PI3PCIE3442AZLEX from Diodes Incorporated

The PI3PCIE3442AZLEX is a cutting-edge, high-performance PCIe packet switch designed by Diodes Incorporated to meet the needs of modern computing and networking applications. This innovative product is built to facilitate high-speed interconnects and data transfers, providing a reliable and efficient solution for system designers and engineers.

Key Features

  • PCI Express Base Specification Compliance: The PI3PCIE3442AZLEX adheres to the PCIe 3.0 standard, ensuring compatibility with a wide range of devices and systems.
  • High-Speed Data Transfer: With support for 8 GT/s data rates, this switch is capable of handling the rigorous demands of high-bandwidth applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3PCIE3442AZLEX minimizes power usage, making it suitable for eco-conscious designs.
  • Multiple Lanes and Ports: The product features multiple lanes and ports, providing flexibility in connecting different components and expanding system capabilities.
  • Advanced Error Handling: It is equipped with sophisticated error detection and correction mechanisms to ensure data integrity and reliable operation.

Applications

The versatility of the PI3PCIE3442AZLEX makes it ideal for a variety of applications, including:

  • Data center and enterprise systems
  • High-performance computing platforms
  • Networking and communications equipment
  • Storage systems and servers
  • Embedded systems and industrial automation

Product Quality and Support

Diodes Incorporated is committed to delivering high-quality products, and the PI3PCIE3442AZLEX is no exception. It is manufactured with the highest standards and rigorous testing to ensure performance and durability. Additionally, customers can access comprehensive technical support and documentation, ensuring seamless integration into their projects.

Whether you are developing a complex server system, a high-speed network, or an advanced industrial platform, the PI3PCIE3442AZLEX from Diodes Incorporated is a reliable and powerful solution that will exceed your expectations.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,860 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess