EN
  • EN
  • DE

PI3HDX711BZLAEX

Part No PI3HDX711BZLAEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED QFN3060 / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number PI3HDX711
Standard Package 3,500 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 889117-PI3HDX711BZLAEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX711BZLAEX CAD Model

Description

The PI3HDX711BZLAEX is a state-of-the-art HDMI switch designed by Diodes Incorporated, engineered to deliver high-performance signal routing for the latest multimedia applications. This switch is an ideal solution for systems that require the distribution of high-definition content across multiple displays without compromising signal integrity.

Key Features

  • Advanced Switching Technology: The PI3HDX711BZLAEX utilizes cutting-edge switching technology to facilitate seamless transitions between HDMI sources, ensuring a crisp and clear output with minimal latency.
  • High-Definition Support: With support for resolutions up to 4K, this HDMI switch is perfect for home theaters, gaming setups, and professional AV systems that demand the highest video quality.
  • Audio Return Channel (ARC): The device includes an ARC feature, allowing it to send audio data upstream to a compatible sound system, simplifying the audio connectivity and reducing cable clutter.
  • Deep Color and 3D Support: It is compatible with Deep Color and 3D video formats, ensuring a vibrant and immersive viewing experience for all types of media content.

Product Specifications

Parameter Description
Part Number PI3HDX711BZLAEX
Manufacturer Diodes Incorporated
Data Rate Up to 3.4 Gbps per channel
Resolution Support Up to 4K
Audio Support ARC, Dolby TrueHD, DTS-HD Master Audio
Temperature Range Operating: -40°C to +85°C

The PI3HDX711BZLAEX from Diodes Incorporated is a robust and versatile HDMI switch that is designed to meet the needs of high-definition audio and video applications. Whether you're looking to enhance your home entertainment system or deploy a complex digital signage solution, this switch promises reliability and performance that stands out in the market.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess