EN
  • EN
  • DE

PI3HDX511FZLE

Part No PI3HDX511FZLE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40TQFN / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI Redriver, Level Shifter
Voltage - Supply 3.3V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Mounting Type Surface Mount
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889115-PI3HDX511FZLE
Ultra Librarian 3D Model Ultra Librarian PI3HDX511FZLE CAD Model

Description

Introducing the PI3HDX511FZLE from Diodes Incorporated

The PI3HDX511FZLE is a cutting-edge HDMI 1.4 switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This advanced integrated circuit (IC) is specifically engineered to facilitate seamless switching between HDMI sources, making it an ideal solution for a wide range of applications in the consumer electronics sector.

Key Features:

  • High-Performance Switching: The PI3HDX511FZLE supports the high-speed switching of HDMI signals, ensuring minimal signal degradation and optimal performance for high-definition multimedia interfaces.
  • Enhanced Video Quality: With support for HDMI 1.4 specifications, this switch is capable of handling resolutions up to 4K at 30Hz, providing users with crystal-clear video quality for an immersive viewing experience.
  • Audio Return Channel (ARC): The inclusion of ARC support allows for the transfer of audio data from the TV back to an AV receiver or soundbar, simplifying the audio setup and reducing cable clutter.
  • 3D Support: The device is fully compatible with 3D video formats, making it suitable for gaming consoles, Blu-ray players, and home theater systems that require 3D capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDX511FZLE minimizes energy usage, making it a cost-effective and eco-friendly choice for modern electronic devices.
  • Compact Form Factor: Its small package size allows for easy integration into space-constrained designs, providing greater flexibility for product development.

Applications:

The PI3HDX511FZLE is versatile and can be used in a variety of devices, including:

  • Digital TVs and Set-Top Boxes
  • AV Receivers
  • Blu-ray Players
  • Gaming Consoles
  • Home Theater Systems
  • PCs and Laptops with HDMI Outputs

With its robust design and advanced features, the PI3HDX511FZLE from Diodes Incorporated stands out as a superior choice for any application requiring reliable HDMI switching. Its ability to deliver high-quality audio and video without compromising on performance or power efficiency makes it a valuable component for enhancing the multimedia experience in consumer electronics.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess