EN
  • EN
  • DE

PI3HDMI521FBE

Part No PI3HDMI521FBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP / HDMI Interface 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Active
Applications HDMI
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number PI3HDMI521
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930425-PI3HDMI521FBE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI521FBE CAD Model

Description

Diodes Incorporated PI3HDMI521FBE Overview

The PI3HDMI521FBE is a high-performance, 5:1 active switch designed for HDMI (High-Definition Multimedia Interface) signal distribution from Diodes Incorporated. This switch is ideal for advanced digital TV, PC monitor, Set-Top Box, and DVD applications, providing a seamless interface for multiple HDMI sources and displays.

Key Features

  • High Bandwidth: Supports TMDS clock frequencies up to 225MHz, enabling high-resolution video support including 1080p and 4K2K for a vivid and immersive viewing experience.
  • 5:1 Switch: Connect up to five HDMI sources to a single display, allowing for easy switching between different devices without the need to constantly disconnect and reconnect cables.
  • Deep Color Support: Capable of handling deep color depths up to 36-bit, the PI3HDMI521FBE ensures rich, accurate colors, enhancing the overall visual quality of the content.
  • Audio Return Channel: Includes support for HDMI 1.4 features such as the audio return channel (ARC), allowing audio to be sent back to an A/V receiver or soundbar without a separate cable.
  • Low Standby Current: Designed with power efficiency in mind, the device features a low standby current, which helps reduce power consumption when not actively in use.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection safeguards the device against sudden voltage spikes, contributing to the longevity and reliability of the switch.

Applications

The PI3HDMI521FBE's versatility makes it suitable for a wide range of applications, including:

  • High-definition televisions (HDTVs)
  • High-resolution computer monitors
  • Digital signage and video walls
  • Home theater systems
  • Professional A/V systems
  • Gaming consoles

Technical Specifications

The device is packaged in a 42-contact TQFN, offering a compact footprint for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring performance under diverse environmental conditions. The PI3HDMI521FBE is also compliant with HDMI 1.4 specifications and is backward compatible with earlier HDMI standards, ensuring broad compatibility with existing and future HDMI-enabled devices.

In conclusion, Diodes Incorporated's PI3HDMI521FBE is a robust and reliable solution for HDMI signal management, offering flexibility, high performance, and ease of use for a variety of multimedia applications.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5683 $60.6611
40+ $2.9278 $117.1120
62+ $2.8364 $175.8568
85+ $2.7449 $233.3165
109+ $2.6534 $289.2206
146+ $2.3788 $347.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess