EN
  • EN
  • DE

PI3HDMI511ZLE

Part No PI3HDMI511ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Base Product Number PI3HDMI511
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 504368-PI3HDMI511ZLE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI511ZLE CAD Model

Description

Introducing the PI3HDMI511ZLE from Diodes Incorporated

The PI3HDMI511ZLE is a cutting-edge HDMI interface switch that offers an optimal solution for advanced digital video and audio signal management. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is designed to cater to the needs of high-definition multimedia applications.

Key Features

  • High-Performance Switching: With the ability to switch between HDMI sources, the PI3HDMI511ZLE ensures seamless transitions and stable signal integrity for an enhanced viewing experience.
  • Advanced Signal Quality: This component supports a wide range of video resolutions, including 1080p, 4K, and 3D video formats, guaranteeing high-quality output for various multimedia applications.
  • Audio Support: Compatible with multiple audio formats such as LPCM, Dolby TrueHD, and DTS-HD Master Audio, the PI3HDMI511ZLE delivers a rich audio experience to complement the visual performance.
  • Low Power Consumption: Designed with power efficiency in mind, this HDMI switch minimizes energy usage, making it an environmentally friendly choice for electronic devices.
  • Compact Design: The small package size of the PI3HDMI511ZLE allows for easy integration into space-constrained designs, making it ideal for portable and handheld devices.
  • Robust ESD Protection: Equipped with built-in electrostatic discharge (ESD) protection, the switch safeguards the integrity of connected devices against sudden voltage spikes.

Applications

The PI3HDMI511ZLE is versatile and can be used in a variety of applications. It is particularly suited for:

  • Digital TVs and Set-Top Boxes
  • Blu-ray and DVD Players
  • Game Consoles
  • Home Theater Systems
  • PCs and Laptops with HDMI Outputs

Technical Specifications

With a bandwidth of up to 3.4 Gbps per lane, the PI3HDMI511ZLE can handle the latest HDMI standards. It is compliant with HDMI 1.4 specifications and is backward compatible with previous HDMI versions, ensuring broad compatibility with existing and future HDMI-enabled devices.

For developers and manufacturers looking for a reliable HDMI switching solution, the PI3HDMI511ZLE from Diodes Incorporated offers the perfect blend of performance, power efficiency, and design flexibility. Its advanced features and robust protection mechanisms make it a smart choice for enhancing multimedia systems.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4186 $63.8370
100+ $1.1640 $116.4000
155+ $1.1277 $174.7935
215+ $1.0912 $234.6080
275+ $1.0549 $290.0975
370+ $0.9457 $349.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess