EN
  • EN
  • DE

PI3HDMI412-AZHE

Part No PI3HDMI412-AZHE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications Video
Voltage - Supply 3V ~ 3.6V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Base Product Number PI3HDMI412
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654730-PI3HDMI412-AZHE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412-AZHE CAD Model

Description

The PI3HDMI412-AZHE from Diodes Incorporated is a cutting-edge HDMI switch designed to facilitate high-speed HDMI signal routing. This device is perfect for applications that require switching between multiple HDMI sources to a single display. It is an ideal solution for consumer electronics, gaming consoles, and home theater systems, ensuring seamless transition and outstanding video and audio quality.

Key Features

  • High-Performance Switching: The PI3HDMI412-AZHE supports a bandwidth up to 3.4 Gbps per channel, providing compatibility with high-resolution video formats including 1080p, 4K, and 3D video.
  • Audio Return Channel (ARC): It incorporates ARC support, allowing the TV's audio to be sent back to an AV receiver or soundbar, reducing cable clutter and simplifying setup.
  • Deep Color Support: It is capable of handling deep color depths up to 12 bits per channel, delivering richer and more accurate colors.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3HDMI412-AZHE maintains low power consumption, making it suitable for eco-friendly applications.
  • Plug-and-Play: This device requires no additional drivers or software, ensuring easy installation and user-friendly operation.

Technical Specifications

  • 4:1 HDMI Switch
  • Supports HDMI 1.4 and HDCP 1.3 protocols
  • High-bandwidth Digital Content Protection (HDCP) keys
  • On-chip EDID RAM for source device
  • Automatic switching and manual switching modes
  • ESD protection: Human Body Model – 8kV

Applications

The PI3HDMI412-AZHE is versatile and can be used in a variety of devices and setups. It is particularly suitable for:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Multi-media docking stations
  • Gaming consoles
  • Audio/Video receivers
  • Blu-ray/DVD players

With its high-speed performance, robust feature set, and ease of use, the PI3HDMI412-AZHE is an excellent choice for anyone looking to enhance their multimedia experience with reliable HDMI switching capabilities.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess