EN
  • EN
  • DE

ADV3224ACPZ

Part No ADV3224ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 750 MHz, 16 x 8 Analog Crosspoint Switch | IC CROSSPOINT SW 16X8 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Telecommunications, Video
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 1.2GHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Family Part Number ADV3224
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142619-ADV3224ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3224ACPZ CAD Model

Description

Product Overview: ADV3224ACPZ by Analog Devices Inc.

The ADV3224ACPZ is a high-performance, low-power, 32-channel, 2:1 multiplexer from Analog Devices Inc. This cutting-edge component is designed to operate with a dual supply voltage ranging from ±10.8 V to ±16.5 V or a single supply voltage from 10.8 V to 16.5 V, making it a versatile choice for a wide range of applications.

Key Features

  • High Channel Count: The device integrates 32 channels, allowing for significant system integration and complexity reduction.
  • Low Crosstalk: With excellent isolation between channels, the ADV3224ACPZ ensures minimal interference and signal integrity.
  • Wide Voltage Range: The flexible voltage range supports various use cases and system requirements.
  • Low On Resistance: The low on resistance (RON) of the switches ensures minimal signal attenuation and power loss.
  • Multiple Configuration Options: The 2:1 multiplexer configuration can be used in a variety of signal routing applications.

Applications

The ADV3224ACPZ is ideal for use in a range of applications that require high-quality signal routing, such as:

  • Audio and Video Routing
  • ATE (Automatic Test Equipment)
  • Data Acquisition Systems
  • Communication Systems
  • Medical Imaging Equipment

Product Specifications

Parameter Value Part Number ADV3224ACPZ Manufacturer Analog Devices Inc. Supply Voltage (Dual) ±10.8 V to ±16.5 V Supply Voltage (Single) 10.8 V to 16.5 V Package 64-LFCSP (9x9mm)

The ADV3224ACPZ from Analog Devices Inc. represents a blend of performance, integration, and quality, suitable for sophisticated systems requiring reliable signal multiplexing. Its robust design and flexible operation make it an excellent choice for designers looking to enhance their signal routing capabilities.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess