EN
  • EN
  • DE

PI3HDMI2410FFE

Part No PI3HDMI2410FFE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / HDMI Interface 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Mounting Type Surface Mount
Base Product Number PI3HDMI2410
Standard Package 119 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654724-PI3HDMI2410FFE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI2410FFE CAD Model

Description

Introducing the PI3HDMI2410FFE from Diodes Incorporated

The PI3HDMI2410FFE is a cutting-edge HDMI switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance integrated circuit is engineered to provide seamless switching between multiple HDMI sources, making it an ideal solution for advanced digital TV, PC monitor, Set-Top Box, and other HDMI-enabled multimedia applications.

Key Features

  • High Definition Support: The PI3HDMI2410FFE supports high-definition video formats including 1080p, 2K, and 4K resolutions, ensuring compatibility with the latest multimedia devices and content.
  • Advanced Switching Technology: With its state-of-the-art switching capabilities, this IC allows for quick and efficient transitions between HDMI sources, minimizing lag and maintaining signal integrity.
  • Enhanced Audio Performance: This product is capable of transmitting multiple audio formats, from standard stereo to multi-channel surround sound, providing a rich audio experience for any setup.
  • Deep Color Support: It supports deep color depths up to 12-bits per channel, delivering over one billion colors for an incredibly vivid and immersive viewing experience.
  • Compatibility: The PI3HDMI2410FFE is compatible with HDMI 1.4 specifications and has HDCP 1.3 content protection support, ensuring secure transmission of protected content.
  • Low Power Consumption: Designed with energy efficiency in mind, this HDMI switch maintains low power consumption without sacrificing performance.
  • Small Footprint: The compact package size of the PI3HDMI2410FFE makes it a space-saving solution for designs where board space is at a premium.

Applications

The versatility of the PI3HDMI2410FFE allows it to be integrated into a wide array of devices. It's particularly well-suited for:

  • Digital TVs and Smart TVs
  • High-Definition PC Monitors
  • Set-Top Boxes
  • Home Theater Systems
  • Gaming Consoles
  • Video Projectors

With the PI3HDMI2410FFE, Diodes Incorporated continues to demonstrate its commitment to innovation and quality in the semiconductor industry. This HDMI switch is a testament to their expertise, offering a blend of performance, efficiency, and reliability for the most demanding multimedia applications.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess