EN
  • EN
  • DE

PI3EQX8908AZFEX

Part No PI3EQX8908AZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 8CH 54TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)
Manufacturer Diodes Incorporated
Series PCI Express®(PCIe), ReDriver™
Package Reel - TR
Mounting Surface Mount
Package 54-WFQFN Exposed Pad
Case / Package 54-TQFN (10x5.5)
Family Name PI3EQX8908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889104-PI3EQX8908AZFEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX8908AZFEX CAD Model

Description

Diodes Incorporated PI3EQX8908AZFEX: High-Performance ReDriver

The PI3EQX8908AZFEX is a state-of-the-art signal ReDriver designed by Diodes Incorporated to enhance signal integrity by performing equalization on deteriorated input signal. This advanced ReDriver is tailored for high-speed signal chains that require reliable data transmission across various communication standards, making it an ideal solution for applications in computing, storage, and networking infrastructures.

With its support for high data rates, the PI3EQX8908AZFEX ensures that signal integrity is maintained even over long cables and complex PCB layouts. This feature is crucial in today's data centers and high-performance computing environments where signal degradation can lead to data errors and reduced system reliability.

The device is equipped with eight differential channels, and each channel has programmable equalization, swing, and flat gain to optimize performance over a variety of physical mediums. This level of customization allows system designers to fine-tune the signal characteristics to match specific cable types, lengths, and connector interfaces, thereby providing a robust solution for maintaining signal integrity.

Furthermore, the PI3EQX8908AZFEX is designed with power efficiency in mind. Its low-power operation helps to reduce the overall power consumption of the system, which is particularly beneficial for energy-sensitive platforms. Additionally, it comes in a compact, surface-mount package that is suitable for space-constrained applications, allowing for a more streamlined system design.

The ReDriver is also backward compatible with previous standards, ensuring a smooth transition for systems that are upgrading their data transmission capabilities. The PI3EQX8908AZFEX's versatility and performance make it a key component for designers looking to enhance their high-speed signal applications without compromising on power efficiency or board space.

Overall, the PI3EQX8908AZFEX from Diodes Incorporated represents a blend of performance, flexibility, and efficiency, making it an excellent choice for system designers aiming to overcome the challenges associated with high-speed data transmission in modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess