EN
  • EN
  • DE

PI3EQX16908GLZLEX

Part No PI3EQX16908GLZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE EQX W-QFN50110-72 / I²C, Networking Switch IC 8 Channel 72-TQFN (11x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Product Status Active
Applications I²C, Networking
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 3V ~ 3.6V
Voltage - Supply, Dual (V±) -
-3db Bandwidth -
Features I²C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 72-WFQFN Exposed Pad
Supplier Device Package 72-TQFN (11x5)
Base Product Number PI3EQX16908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352935-PI3EQX16908GLZLEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX16908GLZLEX CAD Model

Description

The PI3EQX16908GLZLEX is a state-of-the-art, high-performance signal repeater designed by Diodes Incorporated, tailored for enhancing signal integrity in high-speed communication channels. This advanced product is a perfect solution for applications that require the extension of high-speed signals over longer distances without degradation.

Key Features

  • High-Speed Performance: It supports data rates up to 16 Gbps, making it ideal for the latest generation of high-speed interfaces such as USB, PCIe, and SATA.
  • Signal Conditioning: With built-in equalization and de-emphasis, the PI3EQX16908GLZLEX ensures optimal signal quality by compensating for losses in printed circuit board (PCB) traces or cables.
  • Low Power Consumption: Its design focuses on power efficiency, which is crucial for modern electronic devices, helping to reduce overall power consumption and heat generation.
  • Flexibility: The device is equipped with programmable settings that allow fine-tuning for specific applications and system requirements, providing designers with greater control over their system's performance.

Applications

The PI3EQX16908GLZLEX is versatile and can be used in various applications including data centers, high-performance computing, and consumer electronics. Its ability to maintain signal integrity over extended distances makes it particularly useful in server motherboards, networking equipment, and high-speed backplane applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3EQX16908GLZLEX is no exception. It is built to meet the high reliability standards required by enterprise-level systems and high-end consumer electronics. The product is compliant with industry standards, ensuring compatibility and reliability across different platforms and devices.

Environmental Compliance

The PI3EQX16908GLZLEX also adheres to environmental regulations, including RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental sustainability. By choosing this product, customers are not only receiving top-notch performance but are also making a responsible choice for the environment.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1017 $54.6102
14+ $7.4681 $104.5534
21+ $7.2347 $151.9287
29+ $7.0013 $203.0377
37+ $6.7680 $250.4160
50+ $6.0678 $303.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess