Product Overview: PI3EQX1204-BZHEX from Diodes Incorporated
The PI3EQX1204-BZHEX is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated, designed to enhance signal integrity by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This makes it an ideal solution for extending the reach of PCIe signals in a variety of applications, including desktops, laptops, servers, workstations, and embedded systems.
Key Features
- PCIe 3.0 Compatible: Fully compliant with PCIe 3.0 Base Specification, ensuring seamless integration with third-generation PCIe systems.
- Automatic Equalization: The device includes adaptive equalization, which automatically adjusts to optimize signal quality without the need for manual intervention.
- Low Power Consumption: The PI3EQX1204-BZHEX is designed for energy efficiency, reducing power usage and heat generation within the system.
- High Throughput: Supports up to 8Gbps per lane, allowing for high-speed data transfer that is essential for modern computing tasks.
- Compact Form Factor: The small package size (3mm x 3mm, 16-pin QFN) makes it suitable for space-constrained applications.
Applications
- High-performance computing
- Data centers and servers
- Storage systems
- Network interface cards
- Embedded systems
Technical Specifications
The PI3EQX1204-BZHEX operates in the industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions. It also features 4 differential channels, with each channel supporting a bidirectional link. The device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.
Why Choose PI3EQX1204-BZHEX?
With its advanced features and robust performance, the PI3EQX1204-BZHEX from Diodes Incorporated is an excellent choice for designers looking to enhance PCIe signal integrity in their systems. The combination of automatic equalization, low power consumption, and high data throughput, packaged in a compact form factor, makes this ReDriver an essential component for achieving reliable high-speed communication in a variety of demanding applications.