EN
  • EN
  • DE

PI3EQX1002BZLEX

Part No PI3EQX1002BZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.1 GEN-2 30TQFN / Buffer, ReDriver 1 Channel 10Gbps 30-TQFN (2.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications USB
Input CML
Output CML
Data Rate (Max) 10Gbps
Number of Channels 1
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-TQFN (2.5x4.5)
Base Product Number PI3EQX1002
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846585-PI3EQX1002BZLEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX1002BZLEX CAD Model

Description

Introducing the PI3EQX1002BZLEX from Diodes Incorporated

The PI3EQX1002BZLEX is a cutting-edge signal ReDriver designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. It is a part of the high-performance, low-power PCIe (Peripheral Component Interconnect Express) solutions from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products.

This ReDriver is specifically tailored for the PCIe 3.0 architecture, supporting speeds up to 8.0 GT/s (Giga Transfers per second), making it an ideal solution for boosting signals over long PCB traces and cables. With its built-in capability to handle 100Ω differential CML (Current Mode Logic) signals, the PI3EQX1002BZLEX ensures that signal integrity is maintained across various platforms and applications, including desktops, laptops, servers, workstations, and embedded systems.

The device comes in a compact, lead-free package that is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. The PI3EQX1002BZLEX offers programmable equalization, swing, and flat gain settings, which can be configured via pin strapping or through the SMBus interface, providing flexibility and ease of integration into existing systems.

Key Features:

  • Compliance with PCIe 3.0 Base Specification, supporting up to 8.0 GT/s
  • Receive Equalization and Transmit De-Emphasis
  • Programmable equalization and output swing
  • Support for 100Ω differential CML signaling
  • Low-power operation and minimal additional latency
  • Compact, RoHS-compliant package

Whether you're developing high-speed computing, networking, or storage solutions, the PI3EQX1002BZLEX offers the performance and reliability you need to maintain high signal integrity and system robustness. With Diodes Incorporated's reputation for quality and support, you can integrate the PI3EQX1002BZLEX into your designs with confidence, ensuring that your products meet the demands of the latest high-speed interfaces.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0444 $51.1100
60+ $1.6774 $100.6440
93+ $1.6250 $151.1250
128+ $1.5726 $201.2928
165+ $1.5202 $250.8330
221+ $1.3629 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess