EN
  • EN
  • DE

PI3DPX1205AZLBE

Part No PI3DPX1205AZLBE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series -
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 10Gbps
Number of Channels 6
Delay Time -
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Current - Supply -
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (4x6)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355662-PI3DPX1205AZLBE
Ultra Librarian 3D Model Ultra Librarian PI3DPX1205AZLBE CAD Model

Description

The PI3DPX1205AZLBE from Diodes Incorporated is a high-performance, four differential channel, two-to-one multiplexer and demultiplexer designed for 2-lane DisplayPort signals, USB 3.2/4.0 Gen 1/2, and Thunderbolt 3 applications. This versatile component is engineered to facilitate the latest high-speed data interfaces, offering an impressive data rate of up to 20 Gbps per channel.

Key Features

  • High-Speed Performance: Supports data rates up to 20 Gbps, making it suitable for ultra-fast data transfer applications.
  • Compatibility: Designed for use with DisplayPort 1.4, USB 3.2/4.0 Gen 1/2, and Thunderbolt 3 interfaces.
  • Switching Capabilities: Acts as a 2:1 or 1:2 mux/demux, providing flexibility in signal routing for various high-speed protocols.
  • Low Insertion Loss: Ensures minimal signal degradation for maintaining signal integrity over longer distances.
  • Low Crosstalk: Minimizes interference between channels to ensure clear signal transmission.
  • Power Efficiency: Designed with power-saving features for reduced power consumption in applications.

Applications

The PI3DPX1205AZLBE is ideal for a wide range of high-speed data transfer applications, including:

  • High-resolution video displays and monitors
  • USB hubs, docks, and high-speed data storage devices
  • Thunderbolt-enabled devices for rapid data and video transfer
  • Advanced consumer electronics requiring high bandwidth data transfer

Package and Quality

Offered in a compact 42-contact TQFN package, the PI3DPX1205AZLBE is designed for space-constrained applications without compromising performance. Diodes Incorporated ensures high manufacturing standards, providing reliability and consistency across all product lines. The PI3DPX1205AZLBE is RoHS compliant, reflecting the company's commitment to environmental responsibility.

With its combination of high-speed operation, versatility, and reliability, the PI3DPX1205AZLBE is an excellent choice for designers looking to integrate a multiplexer/demultiplexer into their next-generation digital applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3791 $59.4775
60+ $1.9521 $117.1260
92+ $1.8911 $173.9812
127+ $1.8301 $232.4227
164+ $1.7692 $290.1488
219+ $1.5860 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess