EN
  • EN
  • DE

PI3CH800ZHEX

Part No PI3CH800ZHEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 8:8 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4.5x3.5)
Family Name PI3CH800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3CH800ZHEXDITR, PI3CH800ZHEXDIDKR, PI3CH800ZHEXDICT
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930390-PI3CH800ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3CH800ZHEX CAD Model

Description

Introducing the PI3CH800ZHEX by Diodes Incorporated

The PI3CH800ZHEX is a cutting-edge, high-performance bus exchange switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative component is engineered to facilitate the switching of high-speed bus signals, making it an ideal solution for various applications in the computing, networking, and telecommunication sectors.

Key Features of the PI3CH800ZHEX

  • High-Speed Performance: The PI3CH800ZHEX is designed to support bus exchange operations at high speeds, ensuring minimal signal degradation and optimal performance for critical applications.
  • Low On-Resistance: With its low on-resistance (Ron) characteristic, the switch provides a highly efficient signal path with reduced voltage drop, contributing to better overall system power management.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating various system requirements and enhancing its compatibility with different logic levels.
  • Quality Signal Integrity: Thanks to its excellent design, the PI3CH800ZHEX maintains signal integrity even at high frequencies, which is crucial for maintaining data integrity in communication systems.
  • Advanced Packaging: The switch comes in a compact, space-saving packaging, making it suitable for high-density circuit designs without compromising performance.

Applications of the PI3CH800ZHEX

The versatility of the PI3CH800ZHEX allows it to be used in a wide array of applications. It is particularly well-suited for server and workstation platforms where high-speed data exchange is paramount. In networking equipment such as switches and routers, it ensures the reliable transfer of signals across different bus lines. Additionally, its high-speed capabilities make it an excellent choice for data communication interfaces and signal gating in complex electronic systems.

Reliability and Support

Diodes Incorporated is committed to providing high-quality, reliable components. The PI3CH800ZHEX is no exception, undergoing rigorous testing to meet stringent industry standards. Customers can also rely on Diodes Incorporated's comprehensive technical support to integrate the PI3CH800ZHEX into their designs efficiently.

For a robust solution to your high-speed bus exchange needs, the PI3CH800ZHEX from Diodes Incorporated offers the performance, reliability, and quality that designers and engineers demand.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8725 $52.3500
140+ $0.7159 $100.2260
220+ $0.6935 $152.5700
300+ $0.6712 $201.3600
390+ $0.6488 $253.0320
520+ $0.5817 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess