EN
  • EN
  • DE

PI3C3125Q

Part No PI3C3125Q
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI3C3125
Standard Package 97 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654691-PI3C3125Q
Ultra Librarian 3D Model Ultra Librarian PI3C3125Q CAD Model

Description

Overview of Diodes Incorporated PI3C3125Q

The PI3C3125Q is a high-performance, 4-bit, 2-port bus switch from Diodes Incorporated, designed to provide a seamless interface for signal switching and bus isolation in various applications. This product is part of the PI3C series, which is known for its low on-resistance and low capacitance, making it an ideal choice for interfacing with high-speed buses.

Key Features

  • Low On-Resistance: The switch provides a low on-resistance of typically 5 ohms, which ensures minimal signal distortion and power loss during operation.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3V to 3.6V, catering to various power environments and allowing for flexible design options.
  • High-Speed Switching: With a fast switch speed, the PI3C3125Q can handle high-speed signals, making it suitable for advanced digital systems.
  • Low Power Consumption: The device features a low power consumption design, which is critical for power-sensitive applications.
  • 5V Tolerant: The control inputs are 5V tolerant, which permits interface with 5V systems without additional level shifting, simplifying design integration.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage due to static discharge.

Applications

The PI3C3125Q is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching in servers and routers
  • Signal gating in data communication devices
  • Interface bridging in computing and storage systems
  • Hot-swapping and docking stations for portable electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3C3125Q is manufactured in state-of-the-art facilities, ensuring that each component meets stringent requirements for performance and longevity. This commitment to quality makes the PI3C3125Q a reliable choice for designers and engineers looking for a dependable bus switch solution.

Conclusion

The PI3C3125Q from Diodes Incorporated is a robust, high-speed bus switch designed to facilitate efficient signal routing and isolation in a wide range of electronic systems. With its low on-resistance, wide operating voltage range, and ESD protection, it stands as a solid choice for applications requiring reliable and high-performance switching capabilities.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2566 $62.8300
115+ $1.0311 $118.5765
175+ $0.9988 $174.7900
240+ $0.9667 $232.0080
310+ $0.9344 $289.6640
415+ $0.8378 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess