EN
  • EN
  • DE
  • IT

PI3B3244LEX

Part No PI3B3244LEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8BIT BUS SWITCH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 026710-PI3B3244LEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3244LEX CAD Model

Description

Introducing the PI3B3244LEX from Diodes Incorporated

The PI3B3244LEX is a cutting-edge logic-level translator from the renowned semiconductor manufacturer, Diodes Incorporated. This device is designed to provide seamless voltage-level translation for multi-voltage systems, making it an essential component for modern electronic applications that require high-speed bidirectional communication between different voltage domains.

At the heart of the PI3B3244LEX lies its capability to translate signals between two different logic levels, ranging from as low as 1.65V to as high as 5.5V. This flexibility makes it an ideal choice for interfacing devices operating at various logic levels, such as microcontrollers, FPGAs, and other digital logic devices.

The device features a 4-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs. It is designed for asynchronous communication between data buses, ensuring that data can flow smoothly and reliably, even in mixed-voltage environments.

Key Features of the PI3B3244LEX:

  • Versatile Voltage Translation: Supports voltage level translation from 1.65V to 5.5V, enabling communication between devices with different voltage requirements.
  • High-Speed Operation: Optimized for high-speed signal processing, making it suitable for advanced digital systems that demand quick data transfer rates.
  • Low On-Resistance: Features low on-resistance between inputs and outputs, resulting in minimal signal distortion and power loss.
  • Power-Off Protection: Designed with power-off protection, which ensures that the device is protected if one supply is turned off.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature range, ensuring reliability in various environmental conditions.
  • Industry-Standard Packaging: Available in a compact, surface-mount LEX package, making it suitable for space-constrained applications.

The PI3B3244LEX is a testament to Diodes Incorporated's commitment to providing high-quality, reliable semiconductor solutions. With its robust feature set and flexible design, it stands as a superior choice for designers looking to bridge the gap between different logic levels in their digital systems.

Whether you're developing consumer electronics, industrial controls, or automotive systems, the PI3B3244LEX offers the performance and reliability needed to ensure seamless operation across varied voltage landscapes.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5962 $63.8480
90+ $1.3098 $117.8820
140+ $1.2693 $177.7020
190+ $1.2278 $233.2820
245+ $1.1873 $290.8885
330+ $1.0649 $351.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess