EN
  • EN
  • DE

PI3AUX221ZTAEX

Part No PI3AUX221ZTAEX
Manufacturer Diodes Incorporated
Catalog Linear - Video Processing
Description USB2 SWITCH U-QFN2020-12 T&R 3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000339-PI3AUX221ZTAEX
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) -Linear -Video Processing
Package Tape & Reel (TR)
Applications Video Display
Voltage - Supply 1V ~ 5V
Mounting Type Surface Mount
Package / Case 12-QFN
Supplier Device Package 12-UQFN (2x2)
Ultra Librarian 3D Model Ultra Librarian PI3AUX221ZTAEX CAD Model

Description

Introducing the PI3AUX221ZTAEX from Diodes Incorporated

The PI3AUX221ZTAEX is a high-performance, dual 2:1 multiplexer/demultiplexer switch IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This versatile product is particularly suitable for signal switching applications in various electronic devices, including mobile phones, personal computers, and tablets.

Key Features

  • Wide Bandwidth: The PI3AUX221ZTAEX offers a wide bandwidth that exceeds 3 GHz, making it ideal for high-speed signal switching.
  • Low Crosstalk: Engineered to minimize signal interference, the device exhibits low crosstalk characteristics, thus ensuring signal integrity.
  • Low On-Capacitance (Con): The low on-capacitance of the switch allows for better signal fidelity and reduced signal attenuation.
  • Low Power Consumption: With its design focused on energy efficiency, the PI3AUX221ZTAEX consumes minimal power, enhancing battery life in portable applications.
  • High ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding it against static damage and enhancing its durability and reliability.

Applications

The PI3AUX221ZTAEX is suitable for a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Mobile and portable devices where space is at a premium
  • High-speed data interface switching
  • USB 2.0 and 3.0 signal multiplexing
  • PCB space-saving solutions

Package and Availability

The PI3AUX221ZTAEX comes in a compact U-DFN2020-6 (Type C) package, which is ideal for space-constrained applications. Its small form factor does not compromise on performance or functionality. The product is available for order through Diodes Incorporated's extensive distribution network, ensuring global availability and prompt delivery.

With its combination of high-speed performance, low power consumption, and compact size, the PI3AUX221ZTAEX from Diodes Incorporated stands out as a superior choice for designers looking to optimize their signal switching capabilities in a wide array of electronic products.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3136 $50.1760
390+ $0.2573 $100.3470
605+ $0.2493 $150.8265
830+ $0.2412 $200.1960
1,075+ $0.2332 $250.6900
1,435+ $0.2091 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess