EN
  • EN
  • DE

SN65LVDM051QDQ1

Part No SN65LVDM051QDQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full LVDS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 500Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDM051
Other Names 2156-SN65LVDM051QDQ1,TEXTISSN65LVDM051QDQ1,-296-15387-5,-296-15387-5,-296-15387-5R,-SN65LVDM051QDQ1R,296-15387-5,296-15387-5R
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261086-SN65LVDM051QDQ1
Ultra Librarian 3D Model Ultra Librarian SN65LVDM051QDQ1 CAD Model

Description

The SN65LVDM051QDQ1 from Texas Instruments is a high-performance, low-voltage differential signaling (LVDS) transceiver designed for the efficient transfer of high-speed digital data over controlled impedance media of approximately 100 Ω. The transceiver operates with a nominal differential data signaling rate of up to 400 Mbps (200 MHz) and is ideal for applications that demand high data rates and robust noise immunity.

Key Features

  • High-Speed Data Transfer: Supports signaling rates up to 400 Mbps, providing rapid data communication for a variety of applications.
  • Low-Voltage Operation: Operates with a 3.3V supply, which helps to minimize power consumption and allows for integration with other low-voltage logic interfaces.
  • Robust Noise Immunity: Differential signaling offers inherent noise immunity, making the transceiver suitable for electrically noisy environments.
  • Reduced EMI: LVDS technology produces less electromagnetic interference (EMI) compared to other signaling technologies, which can be crucial in sensitive applications.
  • Interoperability: Conforms to the TIA/EIA-644 LVDS standard, ensuring compatibility with other standard-compliant LVDS devices.

Applications

The SN65LVDM051QDQ1 is versatile and can be used across a wide range of applications, including:

  • High-speed data communication for networking and telecommunications.
  • Point-to-point baseband data transmission over copper.
  • Backplane interconnects within servers, storage systems, and networking equipment.
  • Clock distribution in digital systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDM051QDQ1 is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications. The device is also available in a compact, space-saving 16-pin SSOP (Shrink Small Outline Package), making it suitable for high-density mounting.

Environmental Compliance

The SN65LVDM051QDQ1 is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility and the manufacture of products that meet current environmental legislation.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4356 $54.3560
23+ $4.4600 $102.5800
35+ $4.3207 $151.2245
48+ $4.1813 $200.7024
62+ $4.0419 $250.5978
83+ $3.6238 $300.7754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess