Product Overview: PI3A3899ZTEX from Diodes Incorporated
The PI3A3899ZTEX is a high-performance, single-pole, double-throw (SPDT) analog switch that is designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets.
Key Features
- Low On-Resistance: The switch features a low on-resistance (Ron) of typically 0.5 ohms, ensuring minimal signal distortion and power loss across the switch.
- Wide Operating Voltage Range: It operates over a wide voltage range from 1.65V to 3.6V, making it suitable for a variety of applications including battery-powered devices.
- High-Speed Switching: Fast switching speeds make the PI3A3899ZTEX ideal for high-speed signal routing applications.
- ESD Protection: The device includes robust ESD protection, which enhances its durability and reliability in harsh environments.
- Low Power Consumption: With its low power consumption, the switch is an excellent choice for power-sensitive applications.
- Miniature Packaging: Available in an ultra-small X1-DFN1410-6 package, it is perfect for space-constrained applications.
Applications
The PI3A3899ZTEX analog switch is versatile and can be used in a wide array of applications, including:
- Cellular phones
- PDAs
- Portable instrumentation
- Data acquisition systems
- Signal routing in audio, video, and other multimedia applications
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PI3A3899ZTEX is built to offer consistent performance and is subjected to rigorous testing to ensure it meets the requirements of the most demanding applications.
Ordering Information
To purchase the PI3A3899ZTEX or to obtain more information about this analog switch and other products from Diodes Incorporated, please visit the company's website or contact an authorized distributor.