EN
  • EN
  • DE

PI3A3160ZGEX

Part No PI3A3160ZGEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 450 mOhm
Channel-to-Channel Matching (ΔRon) 80 mOhm (Max)
Single Supply Voltage (V+) 1.5 V to 4.2 V
Max Switch Time (Ton,Toff) 20ns, 12ns
Charge Injection 100pC
Channel Capacitance(CS off, CD off) 56pF, 56pF
Max Leakage Current (IS off) 100nA
Crosstalk -41dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-TDFN (3.0x3.5)
Win Source Part Number 061509-PI3A3160ZGEX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PI3A3160ZGEX CAD Model

Description

The PI3A3160ZGEX from Diodes Incorporated is a state-of-the-art analog switch designed to deliver high-performance switching capabilities for a wide range of applications. This component is part of Diodes Incorporated's precision-engineered portfolio, which is renowned for providing reliable and efficient solutions in the semiconductor industry.

Featuring a single-pole, double-throw (SPDT) configuration, the PI3A3160ZGEX offers a versatile switching solution that can be used to route signals in complex electronic systems. It is capable of operating over a broad voltage range, which makes it suitable for both single-supply and dual-supply applications. The device is characterized by its low on-resistance and low crosstalk, ensuring signal integrity is maintained even in the most demanding scenarios.

The PI3A3160ZGEX is housed in a compact, lead-free, and RoHS-compliant package, which allows for efficient use of PCB space without compromising on performance. The package is designed to offer excellent thermal performance, ensuring that the device operates within its specified temperature range even under high load conditions. This makes it an ideal choice for portable and space-constrained applications such as smartphones, tablets, and other consumer electronics.

With its fast switching speed and high bandwidth, the PI3A3160ZGEX is also well-suited for high-speed data transmission and signal routing applications. It can be used in a variety of circuits, including audio and video signal routing, data acquisition systems, and communication devices. The analog switch is designed to have a low power consumption, making it an energy-efficient choice for battery-operated devices.

Diodes Incorporated ensures that the PI3A3160ZGEX is manufactured with the highest quality standards, providing designers with a reliable component that they can trust for their critical applications. Whether you are designing consumer electronics, communication infrastructure, or industrial systems, the PI3A3160ZGEX offers the performance and durability needed for today's sophisticated electronic environments.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess