EN
  • EN
  • DE

GBJ604-F

Part No GBJ604-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 400V 6A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Current - Reverse Leakage @ Vr 5μA @ 400V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package GBJ
Win Source Part Number 1040819-GBJ604-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GBJ604-F CAD Model

Description

Diodes Incorporated introduces the GBJ604-F, a high-efficiency, integrated bridge rectifier offering a seamless transition from AC to DC power. This component is designed to meet the rigorous demands of today's complex electronic circuits, providing a reliable and robust solution for AC to DC conversion.

Key Features

  • High Current Rating: The GBJ604-F is capable of handling a current of up to 6A, making it suitable for a wide range of applications that require a high current supply.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 400V, this bridge rectifier can withstand significant voltage without performance degradation.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, ensuring higher efficiency and reduced power losses during operation.
  • High Surge Current Capability: The device is designed to handle high surge currents, which is critical for applications that experience short bursts of overcurrent conditions.
  • Isolation Voltage: Offering an isolation voltage of 1500V from case to leads, the GBJ604-F provides additional safety for sensitive components in the circuit.
  • Package: Encapsulated in a GBJ package, it ensures a compact footprint and robust performance.

Applications

The GBJ604-F is ideal for a variety of applications, including:

  • Power supplies
  • AC/DC converters
  • Power inverters
  • Motor controllers
  • Lighting systems
  • Consumer electronics

Reliability and Compliance

Diodes Incorporated ensures that the GBJ604-F meets the highest quality and reliability standards. It is compliant with RoHS and Green Device requirements, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint. The device's construction is lead-free and halogen-free, contributing to a safer and more sustainable electronic product design.

With its combination of high current rating, high surge current capability, and low power loss, the GBJ604-F is an excellent choice for designers seeking performance and reliability in their power rectification applications.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess