EN
  • EN
  • DE

PI3A3160CZGEX

Part No PI3A3160CZGEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 1.3 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm (Max)
Single Supply Voltage (V+) 1.5 V to 4.2 V
-3db Bandwidth 65MHz
Charge Injection 110pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 2μA
Crosstalk -50dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-TDFN (3.0x3.5)
Win Source Part Number 103495-PI3A3160CZGEX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PI3A3160CZGEX CAD Model

Description

The PI3A3160CZGEX is a high-performance, single-pole double-throw (SPDT) analog switch from Diodes Incorporated, a leading manufacturer in the semiconductor market. This switch is a part of their extensive range of switch and multiplexer devices, designed to provide efficient and reliable solutions for routing analog and digital signals in a variety of applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance (Ron) of typically 0.5Ω, which minimizes signal distortion and ensures high signal integrity.
  • Wide Voltage Range: It operates over a wide voltage range from 1.65V to 3.6V, making it suitable for portable and battery-operated devices.
  • High-Speed Switching: Fast switching speeds make the PI3A3160CZGEX ideal for applications requiring quick signal routing changes.
  • Low Power Consumption: The switch's design focuses on low power consumption, which helps to extend battery life in portable devices.
  • Bidirectional Signal Flow: It allows bidirectional signal flow, providing flexibility in signal routing within a circuit.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection guards the device against static damage, enhancing its durability and reliability.

Applications

The PI3A3160CZGEX is suitable for a wide range of applications, including but not limited to:

  • Cellular phones
  • PDAs and handheld devices
  • Portable media players
  • Notebook computers
  • Communication systems

Package and Quality

The PI3A3160CZGEX is available in a compact UQFN-14 (1.8x2.6) package, which is ideal for space-constrained applications. Diodes Incorporated is committed to providing high-quality products, and this switch is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its combination of low on-resistance, wide operating voltage range, high-speed operation, and low power consumption, the PI3A3160CZGEX from Diodes Incorporated is an excellent choice for designers looking to optimize their signal switching capabilities in a variety of electronic devices. Its robust ESD protection and compact packaging further enhance its appeal in the competitive electronics market.

You May Also Be Interested in

Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0914 $60.0270
130+ $0.8956 $116.4280
200+ $0.8676 $173.5200
280+ $0.8396 $235.0880
360+ $0.8117 $292.2120
480+ $0.7277 $349.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess