EN
  • EN
  • DE

PI2USB3212ZHEX

Part No PI2USB3212ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Switch IC 2 Channel 28-TQFN (3.5x5.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-TQFN (3.5x5.5)
Family Name PI2USB3212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889069-PI2USB3212ZHEX
Ultra Librarian 3D Model Ultra Librarian PI2USB3212ZHEX CAD Model

Description

Introducing the PI2USB3212ZHEX from Diodes Incorporated

The PI2USB3212ZHEX is a versatile and high-performance USB 3.2 Gen 1 (formerly USB 3.1 Gen 1) switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to facilitate the switching of high-speed USB signals through its dual single-pole, double-throw (SPDT) configuration, making it an ideal solution for a variety of applications that require efficient and reliable USB data switching.

Key Features

  • High-Speed Performance: The PI2USB3212ZHEX supports super-speed USB 3.2 Gen 1 data rates of up to 5 Gbps, ensuring fast and efficient data transfer for connected devices.
  • Low Power Consumption: Designed with power efficiency in mind, this switch operates with minimal power consumption, making it suitable for battery-powered devices where power conservation is crucial.
  • Wide Bandwidth: It boasts a wide bandwidth that exceeds 7.5GHz, which minimizes signal degradation and ensures the integrity of high-speed signals.
  • Enhanced Signal Integrity: The PI2USB3212ZHEX is optimized for signal integrity and reduces signal distortion, providing a clear and stable signal path for USB data lines.
  • Compatibility: This switch is compatible with various USB standards, including USB 3.2 Gen 1, 2.0, and 1.1, ensuring broad applicability across different USB interfaces.

Applications

The versatile nature of the PI2USB3212ZHEX makes it suitable for a multitude of applications, including but not limited to:

  • Notebook and Desktop PCs
  • Docking Stations
  • USB Peripherals and Accessories
  • Consumer Electronics
  • Mobile Devices and Smartphones

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI2USB3212ZHEX is no exception. It is built to meet the high standards of reliability and performance that customers have come to expect from Diodes Incorporated products. The switch is also packaged in a compact, space-saving 10-pin DFN (3.3x2.1) package, making it well-suited for applications where PCB space is at a premium.

Whether you're designing a state-of-the-art consumer electronic device or looking to integrate USB switching capabilities into your next project, the PI2USB3212ZHEX from Diodes Incorporated offers the performance and reliability necessary to meet your needs.

You May Also Be Interested in

Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2510 $58.5180
44+ $2.6675 $117.3700
68+ $2.5842 $175.7256
93+ $2.5008 $232.5744
120+ $2.4174 $290.0880
160+ $2.1674 $346.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess