EN
  • EN
  • DE

PI2PCIE412-CZHE

Part No PI2PCIE412-CZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX QUAD 8:16 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Applications PCIe
Number of Channels 4
Single Supply Voltage (V+) 1.5 V to 2 V
-3db Bandwidth 1.4GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 118616-PI2PCIE412-CZHE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2PCIE412-CZHE CAD Model

Description

Introducing the PI2PCIE412-CZHE by Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the PI2PCIE412-CZHE, a state-of-the-art PCIe packet switch designed to meet the needs of modern computing and embedded systems. This product is engineered to provide a seamless and efficient bridge between the primary PCIe bus and multiple downstream buses. It's an ideal solution for expanding PCIe connections in a variety of applications, including desktops, laptops, servers, workstations, and embedded systems.

Key Features

  • PCI Express Base Specification Compliance: The PI2PCIE412-CZHE adheres to the PCIe 2.1 standard, ensuring compatibility with a wide range of devices and systems.
  • High-Performance Switching: With its advanced switching capabilities, this product ensures high-speed data transfers and optimized signal integrity.
  • Multiple Downstream Ports: It features multiple downstream ports that allow for the expansion of PCIe slots, providing flexibility in system design and upgrades.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2PCIE412-CZHE minimizes power usage, making it suitable for energy-conscious applications.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained environments without compromising performance.

Applications

The PI2PCIE412-CZHE is versatile and can be used across a range of applications. It is particularly useful in:

  • Expanding PCIe slots in personal computers and servers
  • Integrating additional peripherals and devices in embedded systems
  • Enabling high-speed data transfers for storage and networking devices

Reliability and Quality

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PI2PCIE412-CZHE has undergone rigorous testing to ensure it performs to the specifications under a variety of conditions. Customers can trust this product to deliver consistent performance and longevity.

Whether you're an OEM looking to design a new system or in need of upgrading existing infrastructure, the PI2PCIE412-CZHE from Diodes Incorporated offers a reliable and efficient solution for expanding your PCIe capabilities.

For more detailed technical specifications and application support, visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0300 $60.1800
15+ $8.2305 $123.4575
22+ $7.9730 $175.4060
30+ $7.7154 $231.4620
39+ $7.4590 $290.9010
52+ $6.6875 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess