EN
  • EN
  • DE

PI2PCIE2442ZHEX

Part No PI2PCIE2442ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC CLOCK GENERATOR PCIE 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PCI Express® Switch IC 8 Channel 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI2PCIE2442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930375-PI2PCIE2442ZHEX
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2442ZHEX CAD Model

Description

Product Overview: PI2PCIE2442ZHEX by Diodes Incorporated

The PI2PCIE2442ZHEX is a high-performance, PCIe 2.0 packet switch offered by Diodes Incorporated, designed to meet the needs of modern computing and embedded systems. This versatile component is an excellent choice for expanding the number of PCIe slots in a system, enabling designers to add more PCIe devices without the need for additional motherboard PCIe lanes.

Key Features

  • PCI Express Base Specification Revision 2.0: This product is built to comply with the PCIe 2.0 standard, ensuring compatibility with a wide range of devices and systems.
  • 24-Lane, 4-Port Switch: With 24 lanes and 4 ports, the PI2PCIE2442ZHEX provides ample connectivity options for multiple devices, facilitating high-speed data transfer and efficient system expansion.
  • High Performance: The switch is designed to support high bandwidth, low latency operations, making it suitable for performance-critical applications.
  • Low Power Consumption: Energy efficiency is a key consideration in the design of this product, which helps to minimize power usage without compromising performance.
  • Advanced Error Reporting: Enhanced error detection and reporting mechanisms are built into the device, ensuring reliable operation and simplifying troubleshooting.
  • Hot-Plug Support: Devices connected via the PI2PCIE2442ZHEX can be added or removed without the need to power down the system, offering flexibility and minimizing downtime.

Applications

The PI2PCIE2442ZHEX is suitable for a variety of applications including:

  • Data center and enterprise servers
  • Embedded systems
  • Workstations
  • Storage systems
  • Networking equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI2PCIE2442ZHEX is no exception. It is manufactured to the highest industry standards, ensuring both reliability and durability for long-term use. The product is also backed by Diodes Incorporated's support and service, providing additional peace of mind to customers.

Whether you are looking to upgrade an existing system or design a new one, the PI2PCIE2442ZHEX offers a flexible and reliable solution for expanding your PCIe capabilities.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess