EN
  • EN
  • DE
  • IT

MAX6439UTKQVD3+T

Part No MAX6439UTKQVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON MULT-CHEM 1C SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6439
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705578-MAX6439UTKQVD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6439UTKQVD3+T CAD Model

Description

The MAX6439UTKQVD3+T from Maxim Integrated is a highly precise battery monitor integrated circuit (IC) designed to cater to the needs of portable and battery-powered devices. This advanced chip is engineered to enhance the longevity and reliability of battery-operated equipment by providing accurate monitoring and power management capabilities.

Key Features:

  • Voltage Monitoring: The device is capable of monitoring a single-cell lithium-ion (Li+) battery, ensuring that the voltage levels remain within safe operating limits. This is crucial for maintaining battery health and preventing over-discharge or over-charge scenarios.
  • Adjustable Thresholds: It offers programmable undervoltage thresholds, allowing designers to customize the voltage monitoring according to the specific needs of their applications.
  • Low Power Consumption: With its low quiescent current, the MAX6439UTKQVD3+T is an ideal choice for power-sensitive designs, helping to extend battery life in portable devices.
  • Compact Package: The IC comes in a small, 6-pin SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it versatile for various operating environments.

Applications:

The MAX6439UTKQVD3+T is well-suited for a range of applications that require reliable battery monitoring, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Gaming Consoles
  • Wireless Headsets and Earbuds
  • Wearable Technology

Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6439UTKQVD3+T is no exception. It is built to meet the stringent requirements of modern electronic devices, ensuring stable performance and a long operational life.

Ordering Information:

The product is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, interested parties should consult the datasheet and contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Texas Instruments
IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection Device Li-Ion -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $1.0732
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess