EN
  • EN
  • DE

PI2EQX638XUBEX

Part No PI2EQX638XUBEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX X2-QFN2020-18 T&R 3.5K  /  Buffer, ReDriver 2 Channel 18-X2QFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 18-XFQFN Exposed Pad
Supplier Device Package 18-X2QFN (2x2)
Base Product Number PI2EQX638
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI2EQX638XUBEXDKR,31-PI2EQX638XUBEXTR,PI2EQX638XUBEX-ND,31-PI2EQX638XUBEXCT
Standard Package 3,500
Win Source Part Number 1124880-PI2EQX638XUBEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX638XUBEX CAD Model

Description

The PI2EQX638XUBEX is a cutting-edge, high-performance signal conditioning and retiming repeater from Diodes Incorporated, designed to enhance signal integrity for high-speed signal transmissions. This advanced product is an ideal choice for applications that require the transmission of data over long distances or through noisy environments without signal degradation.

Key Features

  • High-Speed Performance: Capable of supporting data rates up to 8 Gbps, making it suitable for the latest high-speed interfaces.
  • Signal Conditioning: Incorporates advanced equalization techniques to compensate for signal loss over long PCB traces or cables.
  • Retiming Functionality: Features a built-in clock data recovery (CDR) circuit for retiming of the incoming data, ensuring optimal signal quality and timing accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to reduce the overall power consumption of the system.
  • Compact Package: Available in a space-saving package, making it suitable for use in compact electronic devices.
  • Wide Range of Applications: Ideal for use in data centers, high-performance computing, networking equipment, and consumer electronics that require high-speed data transfer.

Applications

The PI2EQX638XUBEX is versatile and can be used in various applications, including:

  • USB 3.0/3.1/3.2 applications
  • SATA/SAS storage interfaces
  • PCI Express (PCIe) systems
  • DisplayPort and HDMI interfaces
  • Fiber Channel

Product Advantages

With its advanced signal conditioning and retiming capabilities, the PI2EQX638XUBEX ensures that high-speed signals are transmitted with high fidelity, minimizing the risk of data corruption and errors. Its compact form factor and low power consumption make it an excellent choice for modern electronic devices that require reliable high-speed data communication without sacrificing space or power efficiency.

For engineers and designers looking to integrate high-speed data transfer capabilities into their products, the PI2EQX638XUBEX from Diodes Incorporated offers a powerful solution that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5456 $50.9120
48+ $2.0887 $100.2576
75+ $2.0235 $151.7625
103+ $1.9582 $201.6946
133+ $1.8929 $251.7557
177+ $1.6971 $300.3867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess