EN
  • EN
  • DE

PI2EQX502EZHEX

Part No PI2EQX502EZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buffer, ReDriver 2 Channel 5Gbps 16-TQFN (3x3)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name PI2EQX502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI2EQX502EZHEXTR, PI2EQX502EZHEXCT, PI2EQX502EZHEXDKR, PI2EQX502EZHEXDI
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930370-PI2EQX502EZHEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX502EZHEX CAD Model

Description

The PI2EQX502EZHEX is a high-performance, low-power signal conditioning re-driver designed by Diodes Incorporated to enhance signal integrity for various high-speed interfaces. This device is an essential component for applications that require extended cable lengths and connections between multiple devices, such as computer peripherals, networking equipment, and consumer electronics.

Key Features

  • Enhanced Signal Quality: The PI2EQX502EZHEX is engineered to provide signal equalization and pre-emphasis, which compensates for signal degradation over long traces and cables.
  • High-Speed Performance: This re-driver supports data rates up to 5.0 Gbps, making it suitable for interfaces such as USB 3.0, SATA 3.0, and PCI Express 2.0.
  • Low Power Consumption: With its advanced power management features, the device operates with minimal power, making it ideal for power-sensitive applications.
  • Flexible Integration: The PI2EQX502EZHEX comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.
  • Programmable Settings: It offers programmable settings via pin strap or I2C interface, providing designers with the flexibility to optimize the signal conditioning parameters for specific applications.

Applications

The versatility of the PI2EQX502EZHEX allows it to be integrated into a wide array of high-speed data transmission applications, including:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Consumer Electronics
  • Digital Signage and Video Displays

Technical Specifications

Parameter Value
Data Rate Up to 5.0 Gbps
Supply Voltage 3.3V ±10%
Operating Temperature -40°C to +85°C
Package QFN

Overall, the PI2EQX502EZHEX from Diodes Incorporated is a robust solution for enhancing signal integrity in high-speed data transmission, offering a blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6669 $58.6718
53+ $2.1882 $115.9746
82+ $2.1198 $173.8236
113+ $2.0514 $231.8082
146+ $1.9831 $289.5326
195+ $1.7779 $346.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess