EN
  • EN
  • DE

PI2DBS6212ZHE

Part No PI2DBS6212ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX DUAL 2:1 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tray
Part Status Obsolete (End Of Life)
Applications Telecommunications
Number of Channels 2
Single Supply Voltage (V+) 1.5V ~ 1.8V
-3db Bandwidth 4.1GHz
Features SATA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-TQFN-EP (3.5x5.5)
Part Number Series PI2DBS6212
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810175-PI2DBS6212ZHE
Ultra Librarian 3D Model Ultra Librarian PI2DBS6212ZHE CAD Model

Description

Diodes Incorporated PI2DBS6212ZHE High-Speed Mux/Demux Switch

The PI2DBS6212ZHE from Diodes Incorporated is a state-of-the-art, high-speed, passive 2:1/1:2 multiplexer/demultiplexer switch designed for applications that require the transfer of high-speed digital or analog data. This versatile component is ideal for signal switching in USB 3.2 Gen 1, USB 2.0, and 4K/2K Ultra HD video applications, making it an excellent choice for a wide range of consumer electronics, including smartphones, tablets, laptops, and desktop computers.

Constructed with the latest technology, the PI2DBS6212ZHE offers low on-resistance and low capacitance, which ensures minimal signal attenuation and preserves signal integrity across the switch. This feature is critical for maintaining high-speed signal quality and achieving maximum system performance. Furthermore, the device is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions.

The PI2DBS6212ZHE supports high bandwidths up to 10 Gbps, which is essential for applications that demand fast data transfer rates, such as video streaming and data storage. The switch is also bidirectional, which allows for flexible usage in multiplexing and demultiplexing scenarios. Its small form factor, available in a space-saving UQFN package, makes it a practical choice for compact electronic designs where board space is at a premium.

Key features of the PI2DBS6212ZHE include:

  • High-speed data transfer rates up to 10 Gbps
  • Low on-resistance and low capacitance for optimal signal integrity
  • Compatibility with USB 3.2 Gen 1, USB 2.0, and 4K/2K Ultra HD video standards
  • Wide operating temperature range for use in diverse environments
  • Compact UQFN package for space-constrained applications
  • Simple control interface for ease of use

With its robust design and high-performance capabilities, the PI2DBS6212ZHE is a reliable choice for designers looking to enhance their system's data handling capabilities without compromising on space or signal quality. Diodes Incorporated's commitment to quality ensures that this component meets the high standards required for advanced digital applications.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess