EN
  • EN
  • DE

PDR5KF-13

Part No PDR5KF-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 5A POWERDI5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000771-PDR5KF-13
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature -65°C ~ 150°C
Mounting Type Surface Mount
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Speed Fast Recovery =< 500ns, > 200mA (Io)
Technology Standard
Ultra Librarian 3D Model Ultra Librarian PDR5KF-13 CAD Model

Description

The PDR5KF-13 is a state-of-the-art electronic component manufactured by Diodes Incorporated, designed for high-efficiency power management applications. This product stands out in the market for its robust performance and compact design, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Voltage Regulation: The PDR5KF-13 offers precise voltage regulation, ensuring stable operation across various loads and conditions.
  • Low Power Consumption: With its focus on energy efficiency, this product exhibits low quiescent current, minimizing power consumption when in standby mode.
  • High Current Capability: Designed to handle high current demands, the PDR5KF-13 is capable of supporting applications that require robust power delivery.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring long-term reliability and safety.
  • Compact Form Factor: The small footprint of the PDR5KF-13 allows for easy integration into space-constrained designs without compromising performance.

Applications

The PDR5KF-13 is versatile and can be used in various applications, including:

  • Portable Electronics
  • Power Supply Modules
  • Automotive Systems
  • Telecommunications Equipment
  • Industrial Controls

Technical Specifications

Parameter Value Input Voltage Range Specified by manufacturer Output Voltage Specified by manufacturer Output Current Specified by manufacturer Package Type Specified by manufacturer Operating Temperature Range Specified by manufacturer

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PDR5KF-13 has undergone rigorous testing and quality assurance processes to meet the highest standards of reliability and performance. Customers can trust this product for their critical power management needs.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6034 $60.3400
235+ $0.4952 $116.3720
365+ $0.4797 $175.0905
500+ $0.4642 $232.1000
645+ $0.4488 $289.4760
865+ $0.4023 $347.9895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess