Product Overview: Diodes Incorporated PD2S160-7-85
The PD2S160-7-85 from Diodes Incorporated is a high-performance, surface-mount Schottky barrier rectifier optimized for low voltage, high-frequency rectification in a variety of electronic applications. This device is designed to provide efficient power conversion with minimal power loss, making it an ideal choice for use in power supply, DC-DC converter, and high-frequency inverter circuits.
Key Features
- Low Forward Voltage Drop: The PD2S160-7-85 boasts a low forward voltage drop, which helps to reduce power loss and improve efficiency in power management applications.
- High Current Capability: With its ability to handle high currents, this Schottky barrier rectifier is well-suited for applications requiring robust power handling capabilities.
- Low Reverse Leakage Current: The device exhibits low reverse leakage current, which contributes to the overall energy efficiency of the systems in which it is used.
- Fast Switching Speed: The fast switching speed of the PD2S160-7-85 minimizes switching losses and is crucial for high-frequency applications.
- PowerDI® 123 Package: Encased in the compact and low-profile PowerDI® 123 package, this rectifier saves valuable board space and is suitable for high-density circuit designs.
- RoHS Compliant: In line with environmental regulations, the PD2S160-7-85 is RoHS compliant, ensuring that it is free from hazardous substances.
Applications
The PD2S160-7-85 is versatile and can be used in a variety of applications, including:
- Switching power supplies
- DC-DC converters
- Free-wheeling diodes in power converters
- Reverse battery protection
- High-frequency rectification in consumer electronics
With its combination of high efficiency, reliability, and compact form factor, the PD2S160-7-85 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance of their power management systems. Its robust construction and advanced features ensure that it can meet the rigorous demands of modern electronic devices.