EN
  • EN
  • DE

PAM8905PZR

Part No PAM8905PZR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO 1.9W U-WLB1520-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Amplifier IC 1-Channel (Mono) Class D
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFBGA, WLBGA
Family Name PAM8905
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number PAM8905PZRDITR, PAM8905PZRDICT, PAM8905PZRDI, PAM8905PZRDIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888561-PAM8905PZR
Ultra Librarian 3D Model Ultra Librarian PAM8905PZR CAD Model

Description

The PAM8905PZR from Diodes Incorporated is a highly integrated and efficient audio amplifier designed to deliver exceptional sound quality for a wide range of applications. This advanced audio solution is a perfect fit for portable devices, thanks to its small footprint and low power consumption.

Key Features

  • High Efficiency: The PAM8905PZR operates with high efficiency, which not only conserves energy but also reduces thermal dissipation, making it ideal for battery-powered applications.
  • Output Power: It can deliver up to 1.9W (1% THD+N) into a 8Ω load or 3W into a 4Ω load, ensuring robust audio performance for its size.
  • Class-D Operation: As a Class-D amplifier, it offers a digital modulation scheme that results in lower power loss and higher power efficiency compared to traditional amplifiers.
  • Audio Quality: The device provides excellent audio quality with a Signal-to-Noise Ratio (SNR) of 90 dB and Total Harmonic Distortion plus Noise (THD+N) of 0.1%, delivering clear and crisp sound.
  • Supply Voltage: It operates over a wide 2.8V to 5.5V supply voltage range, accommodating various power sources and requirements.
  • Compact Package: Housed in a space-saving U-QFN2020-12 package, the PAM8905PZR is designed for the smallest PCB footprint.

Applications

The PAM8905PZR is versatile and can be used in a broad array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Handheld Gaming Devices
  • GPS and Navigation Systems

Additional Benefits

Additionally, the PAM8905PZR comes with built-in features that enhance its performance and ease of use. These include over-temperature and short-circuit protection, which safeguard the device and the end product from damage. Its superior EMI performance ensures minimal interference with other electronic components, making it a reliable choice for high-density electronic designs.

For manufacturers and designers looking for a compact, efficient, and high-quality audio amplification solution, the PAM8905PZR from Diodes Incorporated stands out as an excellent choice that balances performance, size, and power efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5505 $52.2975
225+ $0.4517 $101.6325
345+ $0.4376 $150.9720
475+ $0.4235 $201.1625
615+ $0.4094 $251.7810
820+ $0.3670 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,346 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess