EN
  • EN
  • DE

PAM8904EJER

Part No PAM8904EJER
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description AUDIO HIGH VOLT U-QFN3030-16 / Piezo Sounder Driver U-QFN3030-16 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Piezo Sounder Driver
Applications Health, Home, Security
Mounting Surface Mount
Case / Package 16-UFQFN Exposed Pad
Supplier Device Package U-QFN3030-16 (Type B)
Base Product Number PAM8904
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number PAM8904EJERDI-ND,31-PAM8904EJERDKR,31-PAM8904EJERCT,PAM8904EJERDI,31-PAM8904EJERTR
Standard Package 3,000
Win Source Part Number 1321765-PAM8904EJER
Ultra Librarian 3D Model Ultra Librarian PAM8904EJER CAD Model

Description

Introducing the PAM8904EJER from Diodes Incorporated

The PAM8904EJER is a high-performance, piezo sounder driver integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient IC is designed to drive a piezoelectric sounder with multi-level outputs, which makes it an ideal choice for a wide range of applications where high-quality audio output is required.

With its built-in automatic level control, the PAM8904EJER ensures consistent sound levels, despite variations in battery voltage or the inherent characteristics of the piezo sounder. This feature is particularly useful for portable electronic devices that experience changes in power supply levels, maintaining a stable audio output throughout the device's battery life.

The PAM8904EJER operates on a supply voltage range from 1.5V to 5.5V, which allows for versatile usage in various electronic products, from small handheld devices to larger, more power-demanding applications. It also boasts a low quiescent current, making it an energy-efficient solution for battery-powered devices, extending their operational lifespan.

Flexibility is a key feature of this IC, as it supports multiple sound patterns. Designers can create custom sounds or use pre-programmed melodies, making it suitable for a variety of notification or alarm functions in consumer electronics, home appliances, medical devices, and automotive applications. The PAM8904EJER can drive piezoelectric sounders directly, which simplifies the design and reduces the bill of materials for the end product.

The device is housed in a compact, space-saving package which is crucial for modern electronics where board space is at a premium. Its small form factor does not compromise performance, ensuring loud and clear sound output, which is essential for devices that rely on audible alerts and feedback.

In summary, the PAM8904EJER from Diodes Incorporated is a versatile and efficient piezo sounder driver IC that offers high-quality audio performance, energy efficiency, and design flexibility, making it an excellent choice for a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,413 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess