EN
  • EN
  • DE

PAM8901JER

Part No PAM8901JER
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD 25MW HDPH STER 16UQFN / Audio Amp Headphone 2-CH Stereo 0.035W Class-AB 16-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 35mW x 2 @ 16 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TQFN (3x3)
Package 16-UFQFN Exposed Pad
Win Source Part Number 791372-PAM8901JER
Popularity Medium
Supply and Demand Status Limited
Family Name PAM8901
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PAM8901JER CAD Model

Description

Introducing the PAM8901JER from Diodes Incorporated

The PAM8901JER is a state-of-the-art piezo sounder driver IC produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This innovative component is designed to drive piezoelectric sounders with ease, making it an ideal solution for a variety of applications that require reliable and efficient audio signaling capabilities.

Key Features

  • Wide Voltage Range: The PAM8901JER operates on a voltage range of 1.5V to 5.5V, providing flexibility for different power requirements and ensuring compatibility with a variety of battery types.
  • Low Power Consumption: This driver IC is optimized for low power consumption, making it suitable for portable and battery-powered devices where power efficiency is critical.
  • High Sound Pressure Level: Capable of driving a sound pressure level (SPL) of up to 24dB at 10cm, the PAM8901JER ensures that the output is loud and clear, even in noisy environments.
  • Automatic Shut-Down: The built-in automatic shut-down feature conserves power by turning off the driver when not in use, further extending the battery life of the device.
  • Compact Package: Housed in a small 6-pin U-DFN2020-6 (Type E) package, the PAM8901JER takes up minimal space on a circuit board, making it perfect for space-constrained applications.

Applications

The PAM8901JER is versatile and can be used in various applications, including but not limited to:

  • Portable electronic devices
  • Healthcare devices like glucometers and thermometers
  • Home appliances
  • Alarm systems
  • Industrial controls

With its robust design and impressive specifications, the PAM8901JER from Diodes Incorporated is the go-to driver IC for designers and engineers looking to incorporate a reliable audio alert system into their products. Its ease of integration, coupled with Diodes Incorporated's reputation for quality, ensures that the PAM8901JER will meet the stringent demands of modern electronic devices.

For more detailed information, specifications, and application notes, please refer to the official Diodes Incorporated product datasheet for the PAM8901JER.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess