EN
  • EN
  • DE

STIEC45-27AS

Part No STIEC45-27AS
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 27VWM 47VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 47V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series STIEC, TRANSIL™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name STIEC45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10631-6, -497-10631-6, 497-10631-1, 497-10631-2, STIEC4527AS, -497-10631-1, -497-10631-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898025-STIEC45-27AS
Ultra Librarian 3D Model Ultra Librarian STIEC45-27AS CAD Model

Description

The STIEC45-27AS is a cutting-edge electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to the demanding needs of modern electronics, providing reliability and efficiency in various applications. The STIEC45-27AS is part of STMicroelectronics' extensive portfolio of integrated circuits and stands out for its performance and versatility.

Key Features

  • High Current Capability: The STIEC45-27AS is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low On-Resistance: This product features a low on-resistance, ensuring minimal power loss and improved overall efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the STIEC45-27AS can operate efficiently at high frequencies, which is crucial for modern electronic devices.
  • Robust Thermal Performance: Designed to withstand high temperatures, the STIEC45-27AS maintains performance even under thermal stress.
  • Compact Form Factor: The device comes in a compact package, allowing for easy integration into space-constrained applications.

Applications

The STIEC45-27AS is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Reneable energy systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STIEC45-27AS is no exception and has been rigorously tested to meet stringent industry standards for quality and reliability. With its robust design and STMicroelectronics' reputation for excellence, the STIEC45-27AS is a product you can trust for your electronic designs.

For more information, technical specifications, and support resources, customers are encouraged to visit the STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0212 $60.6360
70+ $1.6585 $116.0950
110+ $1.6066 $176.7260
150+ $1.5548 $233.2200
195+ $1.5030 $293.0850
260+ $1.3474 $350.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess