EN
  • EN
  • DE

PAM8803NHR

Part No PAM8803NHR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3W CLASS D 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3W x 2 @ 4 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Dimension 24-SSOP (0.154", 3.90mm Width)
Win Source Part Number 042052-PAM8803NHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8803NHR CAD Model

Description

Introducing the PAM8803NHR from Diodes Incorporated

Diodes Incorporated proudly presents the PAM8803NHR, a state-of-the-art audio amplifier that stands out in the market for its exceptional efficiency and performance. This compact yet powerful Class D amplifier is designed to deliver high-quality sound with minimal power loss, making it an ideal choice for portable and space-constrained applications.

Key Features

  • High Efficiency: The PAM8803NHR operates with a remarkable efficiency of up to 93%, ensuring that battery life is preserved in portable devices.
  • Output Power: It can provide an output power of 2.5W into a 4Ω load with a 5V power supply, perfect for a wide range of audio applications.
  • Low Quiescent Current: The device features a low quiescent current which helps in reducing power consumption when in standby mode.
  • Thermal and Short-Circuit Protection: Built-in safety features include over-temperature and short-circuit protection, safeguarding the device and connected components from potential damage.
  • Superior Sound Quality: With its low THD+N (Total Harmonic Distortion + Noise) and high PSRR (Power Supply Rejection Ratio), the PAM8803NHR delivers crystal-clear audio performance.

Applications

The PAM8803NHR is incredibly versatile and can be used in a variety of devices where quality audio is essential. Some common applications include:

  • Portable Speakers
  • Wireless Headphones and Earbuds
  • Smartphones and Tablets
  • Portable Gaming Consoles
  • Home Entertainment Systems

Technical Specifications

The PAM8803NHR is offered in a compact U-QFN2020-12 package, making it suitable for space-sensitive designs. It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Conclusion

With its combination of high efficiency, impressive audio output, and robust protection features, the PAM8803NHR from Diodes Incorporated is an excellent choice for designers looking to enhance the audio experience in their products. Whether you're developing a new portable speaker or upgrading a personal entertainment device, the PAM8803NHR provides the quality and reliability that Diodes Incorporated is known for.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7960 $67.1840
9+ $13.7815 $124.0335
13+ $13.3506 $173.5578
18+ $12.9210 $232.5780
24+ $12.4902 $299.7648
31+ $11.1977 $347.1287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess